EN
  • EN
  • DE

TRU050GDLGA-32.768MHZ

Part No TRU050GDLGA-32.768MHZ
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013289-TRU050GDLGA-32.768MHZ
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TRU050GDLGA-32.768MHZ CAD Model

Description

Microchip Technology's TRU050GDLGA-32.768kHz Crystal Oscillator

The TRU050GDLGA-32.768kHz from Microchip Technology is a highly precise, compact, and reliable crystal oscillator designed to provide a stable frequency source for various electronic applications. This crystal oscillator operates at a nominal frequency of 32.768 kHz, which is commonly used for real-time clock (RTC) applications, and is essential in maintaining accurate timekeeping in electronic devices.

Key Features

  • Frequency: The oscillator has a precise frequency of 32.768 kHz, ideal for RTC and low-power applications.
  • Package: It comes in a compact LGA (Land Grid Array) package, which is suitable for space-constrained applications.
  • Stability: The TRU050GDLGA-32.768kHz offers excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Supply Voltage: It is designed to operate at a low supply voltage, making it suitable for battery-powered devices.
  • Temperature Range: This crystal oscillator can operate over a wide temperature range, making it versatile for various applications, from consumer electronics to industrial equipment.
  • Low Power Consumption: Its design focuses on energy efficiency, which helps to extend the battery life of portable devices.

Applications

The TRU050GDLGA-32.768kHz is used in a diverse array of applications such as:

  • Smart wearables
  • Healthcare devices
  • Automotive electronics
  • Industrial control systems
  • IoT devices
  • Mobile phones
  • Smart home appliances

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the TRU050GDLGA-32.768kHz is no exception. It is built to meet the high standards expected from Microchip products, ensuring that it performs consistently and is durable over its intended lifespan.

Whether you're designing a new smart device or looking to improve the performance of existing equipment, the TRU050GDLGA-32.768kHz offers the precision and reliability that your projects require. Its low power consumption, combined with stable operation under varying conditions, makes it an excellent choice for designers looking to optimize their applications.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess