Microchip Technology's TRU050GALGA-32.000-16.000 is a precision-engineered electronic component designed for high-performance applications that require stable and reliable frequency control. This product is part of Microchip's extensive range of timing solutions that cater to a wide variety of industries, including telecommunications, computing, and industrial markets.
Key Features
- Frequency Range: The TRU050GALGA-32.000-16.000 operates at a frequency of 32.000 MHz, making it suitable for applications that demand a high-frequency reference signal.
- Stability: With a frequency stability of ±16.000 ppm, this product provides a consistent output under varying environmental conditions, ensuring reliable performance for critical applications.
- Package: The component comes in a compact surface-mount package, which allows for efficient use of PCB space and is ideal for densely packed electronic assemblies.
- Supply Voltage: The device is designed to operate with a standard supply voltage, which makes it compatible with a wide range of electronic systems.
- Low Power Consumption: It is optimized for low power consumption, making it an excellent choice for battery-powered devices and energy-sensitive applications.
Applications
The TRU050GALGA-32.000-16.000 is versatile and can be used in various applications where precise timing is crucial. It is commonly used in:
- Wireless communication systems
- Networking equipment such as routers and switches
- Consumer electronics including smart devices and wearable technology
- Industrial control systems
- Automotive electronics
Quality and Reliability
Microchip Technology is known for its commitment to quality and reliability. The TRU050GALGA-32.000-16.000 is manufactured to the highest standards to ensure that it meets the stringent requirements of the most demanding applications. Customers can trust that this product will perform consistently over its intended lifespan, providing peace of mind for designers and engineers.
For more information about the TRU050GALGA-32.000-16.000, including detailed specifications, application notes, and support resources, please visit Microchip Technology's official website or contact their customer support team.