EN
  • EN
  • DE
  • IT

TPS62510DRCRG4

Part No TPS62510DRCRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.5-A, LOW VI HIGH EFFICIENCY STEP-DOWN CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1.8V
Voltage Input MAX 3.8V
Output Voltage 0.6V
Output Voltage MAX 3.8V
Output Current 1.5A
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 1272926-TPS62510DRCRG4
Manufacturer Homepage www.ti.com
Family Name TPS62510
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62510DRCRG4 CAD Model

Description

The TPS62510DRCRG4 is a high-efficiency synchronous step-down DC-DC converter brought to you by Texas Instruments, a leader in semiconductor solutions. This compact and versatile power management integrated circuit is designed to meet the power requirements of portable and battery-powered equipment.

Key Features

  • High Efficiency: With an efficiency of up to 95%, this converter maximizes battery life, making it ideal for mobile phones, PDAs, and other handheld devices.
  • Wide Input Voltage Range: The TPS62510DRCRG4 operates from an input voltage range of 2.25V to 5.5V, accommodating a variety of power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to Vin, providing flexibility for different system requirements.
  • Low Output Ripple: Excellent power supply rejection and low output voltage ripple ensure stable operation of sensitive RF and analog circuits.
  • Small Package Size: Available in a compact 3x3mm QFN package, it is suitable for space-constrained applications.

Performance Advantages

The TPS62510DRCRG4 incorporates a synchronous step-down regulator design, which eliminates the need for an external Schottky diode and reduces external component count. This design, combined with a switching frequency of up to 1.5MHz, allows for the use of small inductors and capacitors, resulting in a small overall solution size.

Applications

This versatile converter is well-suited for a broad range of applications, including:

  • Portable and battery-powered equipment
  • Smartphones and tablets
  • Wireless LAN and Bluetooth® devices
  • Point-of-load conversions
  • GPS receivers

Quality and Reliability

As with all Texas Instruments products, the TPS62510DRCRG4 is manufactured to the highest quality standards, ensuring reliable performance in a variety of environmental conditions. Texas Instruments' commitment to quality makes this product a dependable choice for designers looking to enhance the power efficiency and battery life of their applications.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2662 $50.6480
85+ $1.1861 $100.8185
135+ $1.1460 $154.7100
190+ $1.0659 $202.5210
245+ $1.0258 $251.3210
305+ $0.9858 $300.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,380 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess