EN
  • EN
  • DE

TC7660SVOA

Part No TC7660SVOA
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description Inverting or Doubling Charge Pump, 1.5 to 12V, 20mA, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Output Current 20 mA
RoHS Non-Compliant
Win Source Part Number 1019601-TC7660SVOA
Categories PMIC - Power Management - Specialized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7660SVOA CAD Model

Description

Microchip Technology TC7660SVOA Charge Pump Voltage Converter

The TC7660SVOA is a high-performance, versatile charge pump voltage converter from Microchip Technology, designed to address the need for a reliable and efficient power management solution in a variety of electronic applications. This integrated circuit (IC) is capable of converting a positive voltage in the range of 1.5V to 10V to a corresponding negative voltage with minimal external components and board space.

Key Features:

  • High Efficiency: The device employs a switched-capacitor voltage converter design, ensuring high power conversion efficiency, which is essential for battery-operated devices.
  • Versatile Voltage Range: With an input voltage range of 1.5V to 10V, the TC7660SVOA is suitable for a wide array of applications, from small portable electronics to larger industrial systems.
  • Improved Performance: This model offers an enhanced version of the industry-standard TC7660 charge pump voltage converter, providing better performance in terms of power efficiency and noise reduction.
  • Low Power Consumption: The quiescent current is typically 100 µA, which makes it an excellent choice for power-sensitive applications.
  • No Inductors Required: The charge pump design eliminates the need for inductors, simplifying circuit design and reducing overall component count.
  • Easy to Use: The TC7660SVOA comes in an 8-pin SOIC package, making it easy to integrate into various PCB designs while providing a compact solution for space-constrained applications.

Applications:

The TC7660SVOA is a versatile component that can be used in a broad range of applications, including but not limited to:

  • Portable Devices
  • Operational Amplifier Power Supplies
  • Memory Backup Supplies
  • Data Acquisition Systems
  • Telecommunications Equipment
  • Industrial Control Systems

With its robust design and efficient operation, the Microchip Technology TC7660SVOA charge pump voltage converter is an ideal choice for engineers looking to implement a reliable power management solution in their electronic designs. Its ability to generate a negative voltage from a positive input makes it a convenient and cost-effective alternative to traditional inductive-based converters.

You May Also Be Interested in

Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess