EN
  • EN
  • DE

TC7660MOA

Part No TC7660MOA
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Description Charge Pump DC-to-DC Voltage Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1265250-TC7660MOA
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7660MOA CAD Model

Description

TC7660MOA - Charge Pump DC-DC Voltage Converter

The TC7660MOA is a versatile charge pump voltage converter manufactured by Microchip Technology. It is designed to convert a positive voltage in the range of 1.5V to 10V to the corresponding negative voltage of the same magnitude. This integrated circuit (IC) is widely used in applications that require an efficient method to invert supply voltages.

Key Features:

  • Voltage Conversion: Capable of inverting a positive voltage input to a negative output without the need for an inductor, providing a simple and compact power conversion solution.
  • High Efficiency: The device operates with a typical conversion efficiency of 96%, ensuring minimal power loss during voltage inversion.
  • Low Power Consumption: The quiescent current is very low, making it suitable for battery-operated devices where power efficiency is crucial.
  • Frequency Operation: The oscillator frequency is set at 10kHz, which allows for small capacitors and results in a compact design.
  • Package Options: Available in an 8-pin small outline (SOIC) package, the TC7660MOA is suitable for space-constrained applications.

Applications:

The TC7660MOA is ideal for various applications such as:

  • Portable devices
  • Operational amplifier power supplies
  • Memory backup power supplies
  • Interface power supply conversion
  • Energy harvesting

Reliability and Support:

Microchip Technology is known for its commitment to quality and long-term reliability. The TC7660MOA is backed by Microchip's robust technical support and documentation, ensuring that designers can integrate this voltage converter into their projects with confidence.

Conclusion:

With its high efficiency, low power consumption, and compact form factor, the TC7660MOA from Microchip Technology is an excellent choice for designers looking to implement a reliable and easy-to-use voltage inversion solution in their electronic designs.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess