EN
  • EN
  • DE

TC74A7-5.0VCTTR

Part No TC74A7-5.0VCTTR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C SOT23-5 / Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Manufacturer Microchip Technology
Packaging Reel - TR
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 2.7V ~ 5.5V
Resolution 7 b
Features Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 25°C ~ 85°C (0°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TC74
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TC74A75.0VCTTR,TC74A7-5.0VCTTR-NDR
Standard Package 3,000
Win Source Part Number 1336650-TC74A7-5.0VCTTR
Ultra Librarian 3D Model Ultra Librarian TC74A7-5.0VCTTR CAD Model

Description

Microchip Technology TC74A7-5.0VCTTR

The TC74A7-5.0VCTTR is a precision temperature sensor from Microchip Technology, offering digital temperature monitoring with a high level of accuracy and a simple I2C interface for easy integration into various electronic systems. Designed for flexible usage across a wide range of applications, this sensor is a reliable choice for thermal management solutions in computing devices, consumer electronics, industrial equipment, and more.

Key Features:

  • Temperature Range: The TC74A7-5.0VCTTR is capable of measuring temperatures from -40°C to +125°C, making it suitable for environments that experience extreme temperature variations.
  • Accuracy: It provides an accuracy of ±2°C, ensuring precise temperature readings for critical applications where temperature control is essential.
  • Supply Voltage: Operating at 5V, this sensor is compatible with many standard electronic systems, offering flexibility in design and power management.
  • Interface: The integrated I2C interface allows for easy communication with microcontrollers and processors, providing a straightforward way to incorporate temperature data into system operations.
  • Low Power Consumption: With its low-power design, the TC74A7-5.0VCTTR minimizes energy usage, making it an eco-friendly option for battery-powered and energy-sensitive applications.
  • Packaging: The device comes in a small, 5-pin SOT-23 package, which is ideal for space-constrained applications.

Applications:

The versatility of the TC74A7-5.0VCTTR temperature sensor makes it suitable for a variety of applications, including:

  • Thermal Protection for Electronic Systems
  • Industrial Control Systems
  • Environmental Monitoring
  • PC Hardware Monitoring
  • Portable Consumer Devices

Whether it's for monitoring the internal temperature of a computer CPU or ensuring the correct operating temperature in a piece of industrial machinery, the TC74A7-5.0VCTTR from Microchip Technology provides a dependable and straightforward solution for temperature sensing needs.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess