EN
  • EN
  • DE

TC74A6-3.3VCTTR

Part No TC74A6-3.3VCTTR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C SOT23-5 / Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 2.7V ~ 5.5V
Resolution 7 b
Features Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 25°C ~ 85°C (0°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TC74
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345213-TC74A6-3.3VCTTR
Ultra Librarian 3D Model Ultra Librarian TC74A6-3.3VCTTR CAD Model

Description

TC74A6-3.3VCTTR - Temperature Sensor from Microchip Technology

The TC74A6-3.3VCTTR is a precision digital temperature sensor from Microchip Technology, designed to offer a complete temperature monitoring solution with a high level of accuracy. This sensor is part of the TC74 series, which is well-regarded for its reliability and ease of use in a wide range of applications, including industrial systems, consumer products, and embedded applications.

Key Features:

  • Supply Voltage: The sensor operates at a nominal voltage of 3.3V, making it suitable for low-voltage applications and compatible with most microcontroller logic levels.
  • Digital Interface: It features an I²C/SMBus compatible serial interface, which simplifies integration into existing digital systems and allows for straightforward communication with most microcontrollers.
  • Temperature Range: The TC74A6-3.3VCTTR is capable of measuring temperatures from -40°C to +125°C, providing a wide operating range that suits various environments and conditions.
  • Accuracy: It offers a high accuracy of ±2°C, ensuring precise temperature readings for critical applications where temperature control is vital.
  • Resolution: The sensor provides a resolution of 1°C, allowing for fine-grained temperature measurements.
  • Low Power Consumption: Designed with power efficiency in mind, this sensor is ideal for battery-powered or energy-sensitive applications.
  • Small Package: The device comes in a 5-pin SOT-23 package, which is compact and suitable for space-constrained applications.

Applications:

The versatility of the TC74A6-3.3VCTTR makes it an excellent choice for various applications, including:

  • Thermal protection for electronic systems
  • Environmental monitoring and HVAC systems
  • PCs and servers
  • Portable consumer devices
  • Industrial controls and monitoring systems

With its combination of features, the TC74A6-3.3VCTTR from Microchip Technology stands out as a robust and reliable solution for designers and engineers looking to incorporate accurate temperature sensing into their projects. The sensor's digital output and low power consumption, along with its small footprint, make it an attractive choice for modern, smart temperature monitoring systems.

You May Also Be Interested in

STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess