EN
  • EN
  • DE

TC74A1-3.3VCTTR

Part No TC74A1-3.3VCTTR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 7 b
Features Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions 25°C to 85°C (0°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 127652-TC74A1-3.3VCTTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74A1-3.3VCTTR CAD Model

Description

Product Overview: TC74A1-3.3VCTTR from Microchip Technology

The TC74A1-3.3VCTTR is a high-precision digital temperature sensor developed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This sensor is an integral part of any system that requires accurate temperature monitoring and control, such as industrial systems, consumer electronics, and computer peripherals.

Key Features

  • Accuracy: The TC74A1-3.3VCTTR offers excellent temperature measurement accuracy, with a typical error of ±1°C, ensuring reliable performance for critical applications.
  • Supply Voltage: Operating at a supply voltage of 3.3V, this sensor is optimized for low-voltage applications and is especially suitable for battery-operated devices.
  • Interface: Communication with the TC74A1-3.3VCTTR is facilitated through a two-wire SMBus/I²C-compatible serial interface, making it easy to integrate into a wide array of systems without the need for complex wiring or additional components.
  • Low Power Consumption: Designed for energy efficiency, the sensor features a low-power standby mode to conserve energy when not actively measuring temperature, which is crucial for extending battery life in portable applications.
  • Temperature Range: It operates over a temperature range of -40°C to +125°C, making it versatile enough to handle extreme environmental conditions.
  • Packaging: The sensor comes in a compact, 5-pin SOT-23 package, allowing for easy integration into space-constrained designs.

Applications

The TC74A1-3.3VCTTR is suitable for a wide variety of applications, including but not limited to:

  • Thermal protection for hard disk drives and other PC peripherals
  • Industrial controls and robotics
  • Office electronics such as copiers, printers, and fax machines
  • Battery management systems
  • Consumer electronics, including gaming consoles and set-top boxes

With its combination of accuracy, low power consumption, and ease of use, the TC74A1-3.3VCTTR temperature sensor from Microchip Technology is an excellent choice for designers looking to enhance the performance and reliability of their temperature-sensitive applications.

You May Also Be Interested in

NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess