Product Overview: Microchip Technology TC72-2.8MUATRB34
The TC72-2.8MUATRB34 is a precision temperature sensor from Microchip Technology, designed to provide accurate temperature readings in a variety of applications. This silicon-based sensor operates over a temperature range of -55°C to +125°C, offering a linearized output that correlates with the Centigrade temperature scale.
With its small form factor and low power consumption, the TC72-2.8MUATRB34 is an ideal choice for portable and battery-powered devices. It is available in a 5-pin SOT-23B package, which makes it easy to integrate into space-constrained designs. The sensor is also characterized by a supply voltage range of 2.7V to 5.5V, allowing for flexibility in various power supply configurations.
The TC72-2.8MUATRB34 offers a digital output via a Serial Peripheral Interface (SPI) bus, ensuring simple and efficient communication with microcontrollers and other digital systems. This digital interface eliminates the need for analog-to-digital converters and reduces the complexity of the system design.
One of the key features of this temperature sensor is its high accuracy, with a typical error of ±2°C without the need for calibration. This precision is maintained across the entire operating temperature range, ensuring reliable performance in diverse environments.
The device also includes a shutdown mode that reduces power consumption to a mere 250 µA, further extending the battery life of the application it is used in. This makes the TC72-2.8MUATRB34 an excellent choice for energy-sensitive applications such as wireless sensors, environmental monitoring, and HVAC systems.
Microchip Technology's commitment to quality and reliability is evident in the TC72-2.8MUATRB34 temperature sensor, which is designed to meet the stringent requirements of industrial and commercial temperature sensing tasks. Its robust design ensures that it delivers consistent and accurate temperature data, making it a trusted component in any precision temperature measurement solution.