EN
  • EN
  • DE

TC7136RCPL

Part No TC7136RCPL
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC ADC 3 1/2DGT LCD DVR REV40DIP / 1-Channel Single ADC Dual Slope 3 1/2Digit LCD 40-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Display Type LCD
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Operating Supply Current 70μA
Operating Supply Voltage 9V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 796454-TC7136RCPL
Popularity Medium
Supply and Demand Status Limited
Family Name TC7136
Introduction Date July 03, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TC7136RCPL CAD Model

Description

Microchip Technology TC7136RCPL Product Overview

The TC7136RCPL is a high-performance, low-power analog-to-digital converter (ADC) from Microchip Technology, designed to offer precise digital representation of analog signals in a variety of applications. This ADC is particularly suitable for use in measurement and instrumentation systems, providing a reliable solution for engineers and designers who require accurate data conversion in their projects.

Key Features:

  • High Resolution: The TC7136RCPL features a 3½ digit resolution, ensuring fine granularity in the analog-to-digital conversion process.
  • Low Power Consumption: Optimized for energy efficiency, this ADC is an ideal choice for battery-powered devices and applications where power availability is a concern.
  • On-Chip Clock Oscillator: The inclusion of an internal oscillator simplifies the design process by reducing the number of external components required.
  • Dual Slope Conversion Technique: This ADC employs a dual slope conversion method, which enhances noise rejection and leads to more stable and accurate readings.
  • Multiple Display Modes: It supports various display modes, including overflow indication and leading zero blanking, offering flexibility in the presentation of conversion results.
  • Direct LCD Drive Capability: The TC7136RCPL can directly drive an LCD, facilitating the development of compact systems without the need for additional interfacing hardware.

Applications:

The versatility of the TC7136RCPL ADC makes it suitable for a wide range of applications, including:

  • Portable Instrumentation
  • Medical Monitoring Devices
  • Industrial Process Control
  • Environmental Monitoring Systems
  • Automotive Sensors and Diagnostics

Package and Availability:

The TC7136RCPL is available in a 40-pin PDIP package, offering ease of integration into existing designs. It is designed to meet the rigorous demands of modern electronic systems, providing both reliability and performance. For more information on purchasing and availability, please contact Microchip Technology or visit their official website.

You May Also Be Interested in

Texas Instruments
BCD-TO-SEVEN-SEGMENT DECODERS/DR
Lowest to $1.1422
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $24.1808
ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $13.0573
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
Maxim Integrated
5 X 7 MATRIX LED DISPLAY DRIVER
Lowest to $57.8703
NXP / Nexperia
IC DRVR DOT MATRIX 56VSOP
Lowest to $26.1941

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess