EN
  • EN
  • DE

TC7136CKW

Part No TC7136CKW
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC ADC 3 1/2DGT LOW PWR 44-MQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Display Type LCD
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Operating Supply Current 70μA
Supply Voltage - Operating 9V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 44-MQFP (10x10)
Win Source Part Number 133480-TC7136CKW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7136CKW CAD Model

Description

Microchip Technology TC7136CKW Product Overview

The TC7136CKW is a highly integrated, high-precision analog-to-digital converter (ADC) produced by Microchip Technology, a leader in microcontroller and analog semiconductors. Designed for applications that demand accurate measurement and conversion of analog signals to digital form, this device is an excellent choice for a wide range of industries, including automotive, industrial, medical, and consumer electronics.

This ADC is based on a dual-slope integration method, which ensures excellent noise rejection and a stable measurement of the input signal. The TC7136CKW offers a resolution of 3½ digits, which makes it capable of displaying readings up to ±1999. It is particularly suitable for applications that require precise readings such as digital multimeters, temperature measurement systems, and process control equipment.

Key Features of the TC7136CKW:

  • High Resolution: 3½ digit resolution allows for detailed and accurate readings.
  • Low Power Consumption: Designed for efficiency, it is ideal for battery-powered applications.
  • On-Chip Clock and Reference: Reduces external component count, simplifying design and reducing cost.
  • Auto-Zero Function: Minimizes offset voltage errors, improving overall accuracy.
  • Overrange and Underrange Signals: Provide additional data integrity by indicating out-of-range measurements.
  • Polarity Indication: Detects and indicates the polarity of the input signal automatically.
  • Multiple Input Ranges: Supports a variety of input ranges to accommodate different signal levels.

The TC7136CKW is packaged in a compact 44-pin QFN package, making it suitable for space-constrained applications. Its robust design ensures reliable performance even in harsh environments. With a versatile interface, it can easily be integrated into existing systems or used as the foundation for new designs.

Whether you're developing precision instrumentation, building control systems, or any other application requiring accurate analog-to-digital conversion, the TC7136CKW from Microchip Technology offers a blend of performance, reliability, and value that is hard to match.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Texas Instruments
IC DMD CONTROLLER 516BGA
Lowest to $479.6459
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $13.0573

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess