EN
  • EN
  • DE

TC7129CPL

Part No TC7129CPL
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC ADC 4 1/2DGT LCD DVR 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Display Type LCD
Configuration 7 Segment
Digits or Characters A/D 4.5 Digits
Operating Supply Current 800μA
Supply Voltage - Operating 6 V to 12 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 40-PDIP
Win Source Part Number 052634-TC7129CPL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7129CPL CAD Model

Description

Introducing the TC7129CPL from Microchip Technology

The TC7129CPL is a highly reliable and precise analog-to-digital converter (ADC) developed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This innovative product is designed to cater to a wide array of applications, including industrial control systems, medical instruments, and any other system that requires accurate digital representation of analog signals.

At the heart of the TC7129CPL is a 4½ digit, high-performance ADC that provides a maximum resolution of 20000 counts, ensuring detailed and accurate measurements. Its built-in precision voltage reference and oscillator ensure stable readings, making it an excellent choice for critical applications where accuracy is paramount. The converter employs a dual-slope integration methodology which enhances noise rejection and results in stable data outputs even in environments with electrical noise.

One of the notable features of the TC7129CPL is its versatility in interfacing options. It can easily connect with microprocessors or can function as a standalone device in systems where digital processing is minimal. The device also includes a multiplexed BCD (Binary-Coded Decimal) output, which simplifies the connection to digital readouts or other display systems.

The TC7129CPL operates over a wide power supply range, accommodating various application needs. It is designed to work efficiently with a minimal external component count, which not only reduces system complexity but also helps in cost-saving on additional parts. This integrated circuit is encapsulated in a 40-pin PDIP (Plastic Dual In-line Package), ensuring ease of integration into a wide range of electronic assemblies.

With its robust design, the TC7129CPL guarantees long-term reliability and performance consistency, making it a trusted choice for engineers and designers looking for a dependable ADC solution. Whether it's for process control, test equipment, or any other precision measurement application, the TC7129CPL from Microchip Technology stands out as an excellent choice for your analog-to-digital conversion needs.

For more information, datasheets, and support, visit Microchip Technology's official website.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess