EN
  • EN
  • DE

TC7117CLW

Part No TC7117CLW
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC ADC 3 1/2DGT LED DVR 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Display Type LED
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Operating Supply Current 800μA
Supply Voltage - Operating 5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 134002-TC7117CLW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7117CLW CAD Model

Description

The TC7117CLW is a high-performance, analog-to-digital converter (ADC) manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This precision device is specifically designed for low-power applications that require a high degree of accuracy and reliability.

Key Features

  • 3½ Digit ADC: The TC7117CLW is capable of displaying readings up to 1999, providing 3½ digit resolution for a wide range of measurements.
  • Direct Drive for LCD: This device can directly drive a liquid crystal display (LCD), offering a clear and energy-efficient way to present data.
  • Low Power Consumption: It is optimized for low power consumption, making it ideal for battery-operated devices.
  • Auto-Zero Function: The auto-zero function enhances measurement precision by compensating for internal offset errors.
  • Differential Inputs: Differential input capability allows for increased noise immunity and the ability to measure the difference between two signals.
  • Reference Voltage: A built-in bandgap reference voltage ensures stable and accurate measurements over the full operating temperature range.

Applications

The TC7117CLW is suitable for a diverse array of applications where precision data acquisition is critical. It is commonly used in:

  • Portable Instrumentation
  • Process Control Systems
  • Digital Panel Meters
  • Thermometers
  • Blood Pressure Monitors
  • And many other measurement and control systems

Technical Specifications

The TC7117CLW operates over a wide temperature range and is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package. It requires a single power supply, and its design is optimized to work with a minimal number of external components, simplifying the design and integration process for engineers.

For those seeking a versatile and reliable ADC solution, the TC7117CLW from Microchip Technology presents an excellent choice, combining performance and energy efficiency in a compact form factor.

You May Also Be Interested in

Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505
ON Semiconductor
OTHERS / Driver
Lowest to $43.2975
Maxim Integrated
MAX7234 LCD DECODER/DRIVER / LCD Driver 40-PDIP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $13.0573
NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess