EN
  • EN
  • DE

TC7107IPT713

Part No TC7107IPT713
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Display AD Converter, 10mW, 5V, TQFP-44, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098322-TC7107IPT713
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7107IPT713 CAD Model

Description

Microchip Technology TC7107IPT713 Overview

The TC7107IPT713 is a high-performance, low-power, 3½ digit analog-to-digital converter (ADC) from Microchip Technology. Designed with precision and versatility in mind, this integrated circuit (IC) is ideal for a wide range of applications including process control systems, digital multimeters, and data acquisition systems.

At the heart of the TC7107IPT713 lies a dual-slope analog-to-digital conversion technique that ensures accurate and stable readings. This method compensates for any variations in clock frequency and resistance, which can affect conversion accuracy. With an internal reference voltage that ensures consistency in measurements, the TC7107IPT713 provides a reliable solution for critical measurement tasks.

The device features a large multiplexed Liquid Crystal Display (LCD) drive capability, making it suitable for battery-operated applications where power consumption is a concern. Its low power design does not compromise performance, offering a typical standby current of just 10nA. This makes the TC7107IPT713 an excellent choice for portable instrumentation and remote measurement systems where battery life is paramount.

The TC7107IPT713 also offers a flexible interface with options for direct or multiplexed BCD output, in addition to the standard LCD output. This versatility allows designers to choose the best display option for their specific application needs. Moreover, the IC includes an auto-zero function, which reduces the need for external adjustments and simplifies the design process.

In terms of packaging, the TC7107IPT713 is available in a 44-pin TQFP package, which is both space-efficient and suitable for automated assembly processes. Its compact form factor enables integration into systems where board space is at a premium.

Overall, the TC7107IPT713 from Microchip Technology is a robust and versatile ADC solution that offers high precision measurement capabilities with low power consumption, making it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Agere Systems
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess