EN
  • EN
  • DE

TC7106IKW

Part No TC7106IKW
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features LCD Driver 44-MQFP (10x10)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 44-QFP
Case / Package 44-MQFP (10x10)
Family Name TC7106
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936189-TC7106IKW
Ultra Librarian 3D Model Ultra Librarian TC7106IKW CAD Model

Description

Microchip Technology TC7106IKW Product Overview

The TC7106IKW is a high-quality 3½ digit Analog-to-Digital Converter (ADC) from the renowned manufacturer, Microchip Technology. Designed to offer both reliability and precision, this integrated circuit is an ideal choice for a wide range of applications that require digital readouts such as digital multimeters, temperature measurement, and portable instrumentation.

The TC7106IKW boasts an impressive dual-slope integration feature which ensures excellent noise rejection, resulting in stable and accurate readings. Its ability to directly drive a liquid crystal display (LCD) makes it a convenient option for battery-powered devices, where power consumption is a critical factor. The device operates with a low power supply, ranging from 9V to 12V, making it energy-efficient and suitable for handheld devices.

With its internal reference and zero integrator, the TC7106IKW eliminates the need for external components, simplifying the design and reducing the overall cost of the system. It also features an auto-zero function that reduces the need for calibration and ensures that the offset voltage does not affect the accuracy of the measurements.

Additionally, the TC7106IKW provides an analog input range of 0V to 2V (or -1V to +1V differential), which can be easily expanded using external resistors. Its versatility is further enhanced by the inclusion of an overrange and underrange signal output, which can be used for range control in auto-ranging instruments.

Microchip Technology has designed the TC7106IKW with the end-user in mind, ensuring that it is not only feature-rich but also easy to integrate into existing systems. The package is a 44-pin QFN, which is compact and suitable for space-constrained applications.

In summary, the TC7106IKW from Microchip Technology is a robust, low-power ADC that offers accuracy, ease of use, and versatility for a variety of electronic measurement solutions. Its integrated features and ability to interface directly with an LCD make it a top choice for designers looking to create efficient and reliable digital readout systems.

You May Also Be Interested in

Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $14.5523
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess