EN
  • EN
  • DE

TC6501P065VCTTR

Part No TC6501P065VCTTR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description Ultra Small Temperature Switches with Pin Selectable Hysteresis | IC TEMP SW OPEN DRAIN SOT23A-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel
Trip Temperature Threshold Hot
Switching Temperature 65°C
Accuracy ±6°C
Current - Output (Maximum) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 17μA
Temperature Range - Operating -55°C ~ 135°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number TC650
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1264791-TC6501P065VCTTR
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC6501P065VCTTR CAD Model

Description

Microchip Technology TC6501P065VCTTR - Temperature Sensor

The TC6501P065VCTTR is a highly accurate, cost-effective temperature sensor from Microchip Technology, designed to meet the needs of a wide range of applications. This precision sensor offers reliable temperature measurements with a minimal requirement for external components, making it an ideal solution for system temperature monitoring and control.

With its small 5-pin SOT-23 package, the TC6501P065VCTTR is perfect for space-constrained applications. It operates over a wide temperature range of -40°C to +125°C, providing the flexibility needed for various environments. The sensor's low operating current makes it suitable for battery-powered devices, ensuring energy efficiency without sacrificing performance.

The TC6501P065VCTTR is designed to interface seamlessly with microcontrollers or other logic systems, thanks to its analog output. This output is proportional to the measured temperature, allowing for easy integration into the system's analog-to-digital converters (ADCs) for temperature data processing and analysis. Additionally, the device features a high degree of accuracy, with a typical error of ±0.5°C, ensuring precise temperature readings for critical applications.

Among its advanced features, the TC6501P065VCTTR includes a shutdown mode that reduces power consumption when the sensor is not in use. This feature can be particularly useful in portable applications where power management is crucial. Moreover, the sensor's built-in hysteresis ensures stable operation by preventing output oscillation around the setpoint temperature.

The TC6501P065VCTTR temperature sensor from Microchip Technology is an excellent choice for designers looking for a reliable, accurate, and easy-to-use temperature sensing solution. Whether it's for consumer electronics, industrial systems, or automotive applications, this sensor provides the performance and versatility required to maintain optimal temperature control and monitoring.

You May Also Be Interested in

Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Need more? Email Us
Microchip Technology
THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Lowest to $1.2541
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $2.7957
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Lowest to $1.6320

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess