EN
  • EN
  • DE

MXT224C07

Part No MXT224C07
Manufacturer Atmel
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1224+
Reference case BGA
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 755275-MXT224C07
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MXT224C07 CAD Model

Description

The MXT224C07 is a touchscreen controller manufactured by Atmel (now Microchip Technology). It's part of the maXTouch family, designed for use in a variety of touchscreen applications.

Applications

  • Automotive infotainment systems
  • Industrial control panels
  • Consumer electronics (tablets, smartphones, e-readers)
  • Point-of-sale (POS) terminals
  • Medical devices

Features

  • High-resolution touch sensing
  • Multi-touch support with accurate tracking of multiple fingers
  • Low power consumption for extended battery life in portable devices
  • Advanced noise filtering for reliable operation in noisy environments
  • Glove touch support
  • Hover detection
  • Integrated touch key/slider functionality
  • I2C or SPI communication interface
  • Firmware upgradeable

Benefits

  • Improved user experience with accurate and responsive touch input
  • Robust performance in challenging environments due to noise filtering
  • Extended product lifespan due to reliable operation and firmware upgradeability
  • Reduced system cost by integrating multiple functions into a single chip
  • Simplified design with easy-to-use communication interface

Additional Details

The MXT224C07 is typically packaged in a QFN package. It requires external circuitry for power management and interfacing with the host processor. The specific voltage requirements and operating temperature range will vary depending on the specific configuration. The controller is designed to be used with a variety of touchscreen technologies, including capacitive touch sensors. The firmware is programmable, allowing for customization of touch sensitivity, filtering, and other parameters. Microchip provides development tools and software libraries to support the MXT224C07, making it easier to integrate into a system.

The chip integrates advanced algorithms for palm rejection and false touch mitigation, ensuring accurate and reliable touch input even when unintended touches occur. It supports various report rates, allowing developers to optimize the balance between response time and power consumption. Its high signal-to-noise ratio (SNR) and robust filtering capabilities make it suitable for use in applications with significant electrical noise. Its multi-touch capabilities, coupled with fast response times, delivers a seamless and intuitive user interface.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess