EN
  • EN
  • DE

TC621XEOA

Part No TC621XEOA
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Description 5V, Dual Trip Point Temperature Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1264777-TC621XEOA
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC621XEOA CAD Model

Description

Introducing the TC621XEOA from Microchip Technology

The TC621XEOA is a state-of-the-art temperature sensor from Microchip Technology, designed to provide precise temperature monitoring solutions for a wide range of applications. This high-performance device is an essential component for any system that requires reliable and accurate temperature readings.

Built with cutting-edge technology, the TC621XEOA offers a dual thermal watchdog feature, which allows the sensor to monitor two temperature thresholds simultaneously. This dual functionality enhances system safety and performance by providing an early warning system for potential thermal issues, ensuring that your applications remain within their specified temperature ranges.

Key Features of the TC621XEOA:

  • Dual Temperature Monitoring: The sensor is capable of tracking two programmable temperature thresholds, providing a robust monitoring system for critical applications.
  • High Accuracy: With its precise temperature sensing capabilities, the TC621XEOA ensures that temperature readings are accurate, which is vital for maintaining the integrity and efficiency of electronic systems.
  • Programmable Hysteresis: Users can set the hysteresis levels to prevent false triggering, enhancing the reliability of the temperature control system.
  • Low Power Consumption: The device is designed for energy efficiency, making it ideal for battery-powered or energy-sensitive applications.
  • Versatility: The TC621XEOA is suitable for a variety of applications, including industrial, automotive, and consumer electronics, where precise temperature monitoring is crucial.
  • Easy Integration: The sensor comes in a standard package that is easy to integrate into existing designs, minimizing development time and simplifying the manufacturing process.

The TC621XEOA from Microchip Technology represents a blend of performance, reliability, and versatility. Whether you are designing a sophisticated industrial system or a simple consumer device, this temperature sensor will ensure that your products operate safely and efficiently at all times. By choosing the TC621XEOA, you are investing in a component that stands for quality and innovation, backed by the reputation and support of Microchip Technology.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess