EN
  • EN
  • DE

TC621CEPA

Part No TC621CEPA
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description 5V, DUAL TRIP POINT TEMPERATURE SENSORS | IC TEMP SNSR 5V DUAL TRIP 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tube
Trip Temperature Threshold Cold, Hot
Switching Temperature Programmable
Accuracy ±3°C
Current - Output (Maximum) 1mA
Output Type Push-Pull
Output Active Low
Output Function /OverTemp, /UnderTemp
Selectable Hysteresis Yes
Supply Voltage (V) 4.5V ~ 18V
Supply Current 270μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TC621
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1264775-TC621CEPA
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC621CEPA CAD Model

Description

The TC621CEPA is a sophisticated dual temperature sensor developed by Microchip Technology, designed to cater to the precise and reliable temperature monitoring needs of modern electronic systems. This advanced sensor is capable of monitoring the temperature of two different zones or can be used to monitor the temperature differential between two points.

The TC621CEPA integrates two temperature-sensitive elements, which enable it to detect and respond to even the slightest changes in temperature. This feature is particularly crucial in applications where maintaining a specific temperature range is vital for the stability and performance of the system, such as in computer servers, communication equipment, and industrial machinery.

TC621CEPA Dual Temperature Sensor

Offering versatility, the sensor is packaged in an 8-pin DIP (Dual In-line Package) making it suitable for through-hole mounting, which provides a robust mechanical attachment and is favorable for applications subjected to mechanical stress. The TC621CEPA operates over a wide supply voltage range of 3.0V to 5.5V, ensuring compatibility with various system designs.

One of the key features of the TC621CEPA is its programmable temperature limits. Users can set high and low-temperature thresholds, which, when crossed, trigger an alarm output. This alarm can then be used to initiate corrective action, such as activating a cooling fan or shutting down the system to prevent damage.

The device also boasts excellent temperature accuracy and requires no external components for operation, simplifying the design and reducing the bill of materials for the product it is used in. The TC621CEPA is an ideal solution for designers looking for a reliable, easy-to-use temperature monitoring solution that can be easily integrated into a wide range of electronic systems.

In summary, Microchip Technology's TC621CEPA is a dual temperature sensor that offers accuracy, flexibility, and ease of use for various temperature monitoring applications. Its programmable features and robust packaging make it a smart choice for engineers and designers aiming to enhance the thermal management of their systems.

You May Also Be Interested in

Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.5045
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Lowest to $14.5523
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Lowest to $1.6320
Microchip Technology
THERMOSTAT PROG ACTIVE LOW 8DIP / Thermostat Programmable Active Low Push-Pull 8-PDIP
Need more? Email Us
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7561 $52.3171
26+ $3.9024 $101.4624
40+ $3.7805 $151.2200
55+ $3.6585 $201.2175
71+ $3.5366 $251.0986
95+ $3.1707 $301.2165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess