EN
  • EN
  • DE

TC620XCOA

Part No TC620XCOA
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Description 5V, Dual Trip Point Temperature Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1264773-TC620XCOA
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC620XCOA CAD Model

Description

The TC620XCOA is a highly precise temperature sensor from Microchip Technology, designed to offer reliable thermal monitoring in a variety of applications. This advanced sensor integrates both temperature detection and control in a single package, making it an ideal choice for system designers looking to streamline their thermal management solutions.

Key Features

  • Dual Thermal Watchdog: The TC620XCOA features dual thermal watchdogs that provide two programmable temperature thresholds, ensuring enhanced protection and control over system temperatures.
  • High Accuracy: With its precise temperature sensing capabilities, this device delivers accurate readings, essential for maintaining optimal performance and safety in electronic systems.
  • Versatile Temperature Range: The sensor operates over a wide temperature range, making it suitable for diverse environments and applications.
  • Programmable Hysteresis: Users can set the hysteresis level to prevent rapid on-off cycling of the output, enhancing system stability and reliability.
  • Low Power Consumption: Designed with power efficiency in mind, the TC620XCOA is optimal for battery-powered or energy-conscious applications.
  • Easy Interface: The sensor can easily interface with microcontrollers or other digital systems, thanks to its simple digital output.

Applications

The TC620XCOA is well-suited for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Computer systems
  • Telecommunications equipment
  • Environmental monitoring systems

Product Specifications

The TC620XCOA temperature sensor is housed in a small outline package and is designed for surface mount technology (SMT), ensuring ease of integration into various design layouts. With its robust design and Microchip's commitment to quality, this temperature sensor stands as a reliable component for any thermal management task.

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess