EN
  • EN
  • DE

LT3680EDD#TRPBF

Part No LT3680EDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 36V
Output Voltage 0.79V
Output Voltage MAX 30V
Output Current 3.5A
Frequency - Switching 230kHz ~ 2.45MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 758661-LT3680EDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3680
Introduction Date July 31, 2007
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LT3680EDD#TRPBF CAD Model

Description

Product Overview: LT3680EDD#TRPBF

The LT3680EDD#TRPBF is a high-performance, step-down switching regulator from Linear Technology, a brand synonymous with precision, reliability, and efficiency in power management solutions. This component is designed to convert a higher input voltage to a lower, regulated output voltage with a high degree of accuracy and efficiency.

Key Features

  • Wide Input Voltage Range: Capable of operating from an input voltage ranging from 3.6V to 36V, making it versatile for a broad spectrum of applications.
  • Adjustable Output Voltage: The output voltage can be set from 0.79V to VIN with an external resistor divider, providing flexibility in design for specific requirements.
  • High Efficiency: Integrated 1.1A switch allows for up to 92% efficiency, ensuring minimal heat generation and power loss.
  • Compact Design: Comes in a small 3mm x 3mm DFN package, making it ideal for space-constrained applications.
  • Thermal Protection: Features internal thermal shutdown to protect the device under over-temperature conditions.
  • Stable with Low ESR Ceramic Capacitors: Stable operation with ceramic output capacitors, which have lower ESR and are smaller in size compared to other types.
  • Frequency Foldback and Soft-Start: These features help in reducing inrush current and ensure controlled startup.

Applications

The LT3680EDD#TRPBF is suitable for a variety of applications, including but not limited to:

  • Automotive and Industrial Supplies
  • Telecommunications Infrastructure
  • Distributed Power Systems
  • Battery-Powered Devices

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT3680EDD#TRPBF meets the highest standards for performance and reliability. This product is available in a RoHS-compliant package and is designed for long-term deployment in critical systems where consistent operation is paramount.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG QSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4744 $52.3720
12+ $8.5944 $103.1328
19+ $8.3258 $158.1902
25+ $8.0572 $201.4300
33+ $7.7887 $257.0271
43+ $6.9829 $300.2647
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess