Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tube
Trip Temperature Threshold Cold, Hot
Switching Temperature Programmable
Accuracy ±3°C
Current - Output (Maximum) 1mA
Output Type Push-Pull
Output Active High
Output Function OverTemp, UnderTemp
Selectable Hysteresis Yes
Supply Voltage (V) 4.5V ~ 18V
Supply Current 270μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TC620
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1264770-TC620CCPA
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC620CCPA CAD Model

Description

Microchip Technology TC620CCPA Temperature Sensor

The TC620CCPA is a robust temperature sensor from Microchip Technology, designed to provide precise temperature monitoring in a variety of applications. This sensor is an integral component for systems requiring temperature-based control or thermal protection. Its versatility and reliability make it an ideal choice for engineers and designers looking to integrate temperature sensing into their projects.

Key Features

  • Dual Thermal Sensor: The TC620CCPA features a dual thermal sensor that monitors two temperature zones, offering enhanced monitoring capabilities and the potential for redundant temperature control.
  • Programmable Temperature Thresholds: Users can set high and low temperature thresholds, which enables the sensor to trigger alarms or system responses when temperatures fall outside the specified range.
  • Built-in Hysteresis: This sensor includes built-in hysteresis to prevent rapid on-off cycling near the temperature threshold, ensuring stable operation and increased longevity of the system.
  • Wide Operating Temperature Range: The TC620CCPA operates effectively across a broad temperature range, making it suitable for diverse environments and applications.
  • Supply Voltage Range: It is designed to work with a supply voltage range that accommodates various system designs and power requirements.
  • Output Options: The sensor provides both open-drain and push-pull outputs, allowing for flexible integration with system control circuits.
  • Package Type: The device comes in an 8-pin DIP package, which is widely used and easy to handle in both prototyping and production environments.

Applications

The TC620CCPA temperature sensor is suitable for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Computer server systems
  • Telecommunications equipment
  • Automotive systems
  • Medical devices

With its precision temperature sensing and flexible design, the TC620CCPA from Microchip Technology is a reliable choice for any application requiring careful temperature management.

You May Also Be Interested in

Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
ECAD model for MAX6518UKP095
Microchip Technology
IC TEMP SWTCH PUSH/PULL SOT23A-5 / Temp Sensor Analog 5-Pin SOT-23 T/R
Need more? Email Us
ECAD model for TC6502P075VCTTR
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
ECAD model for LM26LVCISD-065
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
ECAD model for TC6502P115VCT
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
ECAD model for LM26LVCISD-115
Microchip Technology
IC TEMP SW OPEN DRAIN SOT23A-5 / Temp Sensor Analog 5-Pin SOT-23 T/R
Lowest to $1.3554
ECAD model for TC6503N015VCTTR
Texas Instruments
Accurate, Factory-Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Lowest to $1.4022
ECAD model for LM26CIM5X-HHD
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
ECAD model for TC07VUA
Microchip Technology
THERMOSTAT PROG ACT HIGH 8SOIC
Need more? Email Us
ECAD model for TC622EOA713

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.7400 $65.7600
58+ $2.2482 $130.3956
90+ $2.1780 $196.0200
123+ $2.1077 $259.2471
159+ $2.0374 $323.9466
213+ $1.8267 $389.0871
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,200 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention