EN
  • EN
  • DE

TC55RP3201ECB713

Part No TC55RP3201ECB713
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 356971-TC55RP3201ECB713
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC55RP3201ECB713 CAD Model

Description

Microchip Technology's TC55RP3201ECB713 Precision Voltage Reference

The TC55RP3201ECB713 from Microchip Technology is a high-precision voltage reference component designed for applications requiring a stable and accurate voltage source. This particular model is part of Microchip's TC55 series, which is known for its reliability and consistency across a wide range of operating conditions.

This precision voltage reference offers a fixed output voltage of 3.201V, with an impressive initial accuracy of ±0.1%. It is capable of sourcing or sinking up to 20mA of output current, making it highly versatile for various applications. The low temperature coefficient of typically 20 ppm/°C ensures minimal deviation in output voltage over a temperature range, which is critical for precision applications.

The TC55RP3201ECB713 is housed in a compact 3-pin SOT-23 package, making it suitable for space-constrained applications. Its small form factor does not compromise its performance, as it features a low dropout voltage and a low supply current, enhancing its efficiency and making it ideal for battery-powered devices.

With a wide operating voltage range from 2.7V to 10V, the TC55RP3201ECB713 can be integrated into a variety of electronic systems without the need for additional voltage regulation. This flexibility makes it an excellent choice for precision analog circuits, data conversion systems, and portable instrumentation where consistent and precise voltage is paramount.

Additional features of the TC55RP3201ECB713 include thermal and short-circuit protection, ensuring the longevity and safety of the component in adverse conditions. The device also offers excellent transient response, which is essential for maintaining stable operation during rapid changes in load or supply voltage.

Overall, the TC55RP3201ECB713 voltage reference from Microchip Technology is a robust and precise solution for engineers who require a stable reference voltage in their designs. Its combination of high accuracy, low power consumption, and small package size makes it a top choice for a wide array of precision electronic applications.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4828 $57.9360
295+ $0.3962 $116.8790
455+ $0.3838 $174.6290
625+ $0.3714 $232.1250
805+ $0.3591 $289.0755
1,080+ $0.3219 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess