The TC55RP2502EMB is a precision voltage reference component from Microchip Technology, renowned for its high stability and low power consumption. This product is an ideal choice for precision data converters and battery-powered equipment, offering a reliable voltage for various applications.
Key Features
- Output Voltage: The TC55RP2502EMB provides a fixed output voltage of 2.5V, which is essential for applications requiring a stable reference voltage.
- High Accuracy: With an initial accuracy of ±0.2%, this voltage reference ensures precise performance in critical applications.
- Low Temperature Coefficient: It boasts an impressive temperature coefficient of 20 ppm/°C, maintaining voltage stability across a wide temperature range.
- Low Power Consumption: The device is designed for power-sensitive applications, with a quiescent current of typically 5 µA, which helps to extend battery life in portable devices.
- Extended Operating Range: The TC55RP2502EMB operates over a broad supply voltage range from 2.7V to 10V, providing flexibility in various circuit designs.
- Small Package Size: Housed in a 3-Pin SOT-23 package, this voltage reference takes up minimal board space, which is critical for compact electronic systems.
Applications
The TC55RP2502EMB is suited for a variety of applications, including:
- Precision data conversion systems
- Portable and battery-powered devices
- Industrial and automotive electronics
- Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs)
- Energy management systems
Quality and Reliability
Microchip Technology is committed to providing high-quality products. The TC55RP2502EMB voltage reference is built to meet stringent industry standards, ensuring long-term reliability and performance in your electronic designs.