Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Applications Secondary-Side Controller
Operating Supply Voltage 8.9 V ~ 14 V
Operating Supply Current 3mA
Operating Temperature Range -40°C ~ 85°C
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 1276113-UCC2583N
Manufacturer Homepage www.ti.com
Family Name UCC2583
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2583N CAD Model

Description

Product Overview: UCC2583N from Texas Instruments

The UCC2583N is a robust and high-performance integrated circuit designed by Texas Instruments, a leader in semiconductor technology. This device is a part of the UCC2583x family of BiCMOS push-pull, high-speed, low-power, pulse-width modulators that offer advanced features for a range of power conversion applications.

Key Features

  • Versatile Power Supply Range: The UCC2583N operates over a wide supply voltage range, accommodating various application needs.
  • High-Frequency Operation: It supports high-frequency operation, which enables the design of power supplies with smaller components, resulting in a more compact and efficient solution.
  • Advanced BiCMOS Technology: Utilizing BiCMOS technology, the UCC2583N achieves the perfect balance between the high-speed operation of CMOS and the low power dissipation of bipolar transistors.
  • Dual Output Drivers: The IC features dual output drivers that provide a push-pull configuration, ensuring efficient driving of power MOSFETs or IGBTs.
  • Protection Features: It incorporates various protection features, including under-voltage lockout (UVLO) and over-current protection, enhancing the reliability and safety of the end application.

Applications

The UCC2583N is suitable for a diverse array of power conversion applications, including:

  • DC-DC Converters
  • Off-Line Power Supplies
  • Forward and Flyback Converters
  • Half-Bridge and Full-Bridge Topologies
  • Class-D Audio Amplifiers

Package and Availability

The UCC2583N is offered in a PDIP-8 (Plastic Dual In-line Package) that is designed for through-hole mounting, making it suitable for prototyping as well as production volumes. Texas Instruments ensures availability and support for their products, providing detailed datasheets, application notes, and design resources to facilitate the integration of the UCC2583N into your design.

Conclusion

With its advanced features, high-speed operation, and reliability, the UCC2583N from Texas Instruments stands out as an exceptional choice for designers seeking a high-quality pulse-width modulator for their power systems. Its integration into your application promises performance, efficiency, and a compact power solution.

You May Also Be Interested in

Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
ECAD model for LM2641MTCX-ADJ
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $4.6026
ECAD model for LTC3706IGN
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.1004
ECAD model for IR1161LTRPBF
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
ECAD model for ISL6121LIBZA-T
Renesas Electronics America
Multiple Linear Power Controller with ACPI Control Interface | IC MULTIPLE POWER CTRLR 16-SOIC
Need more? Email Us
ECAD model for ISL6504CB-T
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Need more? Email Us
ECAD model for ISL62392IRTZ
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.1859
ECAD model for LM2641MTC-ADJ
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $10.2482
ECAD model for ADP1055ACPZ-R7
Monolithic Power Systems Inc.
Fast Turn-off Intelligent Rectifier
Lowest to $33.9725
ECAD model for MP6910DZ

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8551 $61.9857
16+ $7.2658 $116.2528
24+ $7.0386 $168.9264
33+ $6.8116 $224.7828
43+ $6.5846 $283.1378
57+ $5.9034 $336.4938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,470 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention