EN
  • EN
  • DE

TC4467MJD

Part No TC4467MJD
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description LOGIC-INPUT CMOS QUAD DRIVERS | IC MOSFET DVR QUAD NAND 14CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.2A, 1.2A
Input Type Inverting
Rise / Fall Time 15ns, 15ns
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 14-CDIP
Supplier Device Package 14-CERDIP
Family Part Number TC4467
Manufacturer Pack Quantity 29
MSL Level 1 (Unlimited)
Win Source Part Number 1264612-TC4467MJD
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4467MJD CAD Model

Description

The TC4467MJD from Microchip Technology is a high-performance, precision quad CMOS buffer/driver designed to handle the demanding requirements of a wide array of applications. This integrated circuit is part of the TC4467 family, known for its reliability and versatility in driving capacitive, resistive, and inductive loads.

Key Features

  • Output Current: The device is capable of delivering peak output currents of up to 1.5A, making it suitable for high-power driving applications.
  • Supply Voltage Range: It operates over a broad supply voltage range from 4.5V to 18V, providing flexibility in various power environments.
  • Protection Mechanisms: Equipped with latch-up protection, the TC4467MJD ensures stable operation under adverse conditions. Additionally, it features built-in thermal shutdown and short-circuit protection to safeguard against potential damage.
  • Input Compatibility: This device supports both TTL and CMOS input logic levels, allowing it to interface with a wide range of control circuits without the need for additional level shifting.
  • Speed: With a propagation delay time of typically 55ns, the TC4467MJD is optimized for applications requiring high-speed operation.

Applications

The versatility of the TC4467MJD makes it an ideal choice for a variety of applications, including:

  • Motor and solenoid driving
  • Power MOSFET gate driving
  • Line driving
  • Power amplifier stages
  • High-speed logic buffers

Package and Quality

The device is available in a robust 14-pin Ceramic Dual In-line Package (CERDIP), providing excellent thermal and mechanical reliability. Microchip Technology's commitment to quality ensures that the TC4467MJD meets stringent industry standards for performance and durability, making it a trustworthy choice for both commercial and industrial applications.

Conclusion

In summary, the TC4467MJD from Microchip Technology stands out as a powerful and reliable solution for driving a wide range of loads. Its high output current capability, extensive protection features, and compatibility with various logic levels make it a versatile component suited for high-performance applications.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess