EN
  • EN
  • DE

TC4429COA713

Part No TC4429COA713
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER 6A INV 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Inverting
Rise and Fall Time 25ns, 25ns
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 052565-TC4429COA713
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4429COA713 CAD Model

Description

Microchip Technology TC4429COA713 MOSFET Driver

The TC4429COA713 from Microchip Technology is a robust and high-speed MOSFET driver designed to accommodate a wide range of power applications. This driver is capable of delivering a high peak output current of up to 6A, making it an ideal choice for driving large capacitive loads with excellent efficiency.

Encased in an 8-pin SOIC package, the TC4429COA713 is a non-inverting driver, which means that the output directly follows the input signal. It is designed to work with a supply voltage range of 4.5V to 18V, providing the flexibility to be used in various circuit configurations. The driver's high latch-up current rating of 1.5A at 125°C ensures reliable operation even under harsh conditions.

One of the key features of the TC4429COA713 is its high noise immunity. The device includes matched rise and fall times, which not only reduces switching losses but also minimizes electromagnetic interference (EMI), making it suitable for noise-sensitive applications. The driver's fast propagation delays and short rise and fall times, typically 25ns and 20ns respectively, enable it to switch the MOSFET on and off quickly, increasing the efficiency of the overall system.

The TC4429COA713 also boasts a wide operating temperature range from -55°C to +125°C, which allows it to perform reliably in extreme environments. This feature, coupled with its high ESD protection of 2kV, makes it a durable choice for industrial, automotive, and aerospace applications where reliability is paramount.

For design flexibility, the device includes input logic protection that withstands negative swings of up to 5V, which helps to prevent damage during abnormal operating conditions. The high peak output current and low output impedance of the TC4429COA713 make it an excellent driver for high-speed applications and for driving power MOSFETs and IGBTs efficiently.

In summary, the Microchip Technology TC4429COA713 MOSFET driver is a high-performance, reliable solution for a wide range of power control applications. Its robust design, coupled with its high-speed operation and noise immunity, makes it an excellent choice for engineers looking to optimize their power systems.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4090 $51.1350
36+ $2.7972 $100.6992
56+ $2.7098 $151.7488
77+ $2.6224 $201.9248
99+ $2.5349 $250.9551
133+ $2.2727 $302.2691
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess