Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting
Rise / Fall Time (Typ) 25ns, 25ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN-S (6x5)
RoHS State Request Verification
Win Source Part Number 1264581-TC4426AEMF
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name TC4426A
Introduction Date July 03, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian TC4426AEMF CAD Model

Description

Microchip Technology's TC4426AEMF MOSFET Driver

The TC4426AEMF from Microchip Technology is a robust, high-speed MOSFET driver designed to accommodate a wide range of power management and conversion applications. This driver is part of Microchip's TC4426/4427/4428 family, known for their ability to efficiently drive MOSFETs and IGBTs.

This particular model, the TC4426AEMF, is a dual non-inverting driver with a maximum output current of 1.5A. It operates over a supply voltage range of 4.5V to 18V, making it versatile for various circuit configurations. The device is encapsulated in an 8-pin DFN package, which is ideal for space-constrained applications requiring a small footprint without compromising performance.

Key Features

  • High Peak Output Current: Capable of delivering up to 1.5A, which is suitable for driving large capacitive loads with high slew rates.
  • Wide Operating Voltage Range: Functions efficiently with a supply voltage between 4.5V and 18V, accommodating a broad spectrum of power systems.
  • High Speed: Propagation delays are minimized, with typical delay times of 30ns, ensuring swift response times in critical applications.
  • Latch-Up Protection: Designed to withstand up to 500mA of reverse current, providing robustness against latch-up.
  • Input Logic: Compatible with standard CMOS or LSTTL outputs, with thresholds set at approximately one-third and two-thirds of VDD.

The TC4426AEMF driver is also characterized by its high noise immunity and stability under adverse conditions. It is inherently latch-up proof, thanks to Microchip's proprietary technology, which makes it reliable in environments subject to voltage spikes and transients.

Designed for ease of use, the TC4426AEMF can be implemented into circuits without the need for external components, simplifying the design process. This driver is an excellent choice for those looking to boost the performance and reliability of their power management systems, such as switch-mode power supplies, motor controllers, and DC-DC converters.

With its combination of power, precision, and packaging, the TC4426AEMF from Microchip Technology is an indispensable component for designers looking to optimize their high-speed switching applications.

You May Also Be Interested in

Infineon Technologies
HALF-BRIDGE DRIVER | IC HALF BRIDGE DRIVER 14-SOIC
Need more? Email Us
ECAD model for IRS21094SPBF
Rohm Semiconductor
IC MOSFET CTLR LOAD SW 5-HVSOF
Lowest to $1.2355
ECAD model for BD2270HFV-TR
Diodes Incorporated
IC GATE DRVR IGBT/MOSFET SOT23-6
Lowest to $8.9313
ECAD model for ZXGD3003E6TA
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for ISL6612AIBZ-T
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10DFN
Lowest to $7.3050
ECAD model for ZL1505ALNNT1
Diodes Incorporated
IC SYNCH MOSFET CNTRLR 4A 8SO
Lowest to $7.3864
ECAD model for ZXGD3103N8TC
Diodes Incorporated
Driver 3A 1-OUT High Side/Low Side Inv 8-Pin SM T/R / IC FLYBACK CONVERTER SM8
Need more? Email Us
ECAD model for ZXGD3101T8TA
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.7040
ECAD model for TC1411NVOA713
Texas Instruments
High Voltage 1A Peak Half Bridge Gate Driver | IC GATE DRIVER HALF 1A 8WSON
Lowest to $1.3296
ECAD model for LM5109BSDX

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention