EN
  • EN
  • DE

TC4423EOE

Part No TC4423EOE
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR 3A DUAL HS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Inverting
Rise and Fall Time 23ns, 25ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1105908-TC4423EOE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4423EOE CAD Model

Description

The TC4423EOE is a high-performance, robust MOSFET driver from Microchip Technology, designed to accommodate a wide range of power applications. This driver is capable of delivering a peak output current of 3A, making it an excellent choice for driving large capacitive loads with rapid switching speeds.

Key Features

  • High Peak Output Current: Capable of delivering up to 3A, this driver can efficiently drive large MOSFETs and IGBTs.
  • Wide Input Supply Voltage Range: Operates from 4.5V to 18V, providing versatility for various power systems.
  • High-Speed Operation: With fast rise and fall times, the TC4423EOE is suitable for high-frequency applications.
  • Latch-Up Protection: Enhanced protection against high-energy pulse hazards ensures device stability and longevity.
  • Input Logic Level: Compatible with standard CMOS, LSTTL outputs, and microcontroller GPIOs, making it easy to interface with a wide range of control circuits.
  • Low Shoot-Through/Cross-Conduction Current: Minimizes the risk of damaging the external MOSFET.

Applications

The TC4423EOE is ideal for a variety of applications where efficient power management and high-speed operation are critical. It is commonly used in:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Motor Controllers
  • Line Drivers
  • Pulse Generators

Reliability and Packaging

The device is offered in a 16-pin SOIC package, ensuring a compact footprint for space-constrained applications. It is also characterized for operation from -40°C to +125°C, catering to industrial temperature ranges. With its robust design, the TC4423EOE is built to deliver reliable performance in harsh environments.

Manufacturer Support

Microchip Technology provides extensive support for its products, including the TC4423EOE. Customers can access a wide range of resources, such as data sheets, application notes, and design tools, to facilitate product integration and optimize performance in their applications.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess