EN
  • EN
  • DE

TC4422AVOA713

Part No TC4422AVOA713
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description 9A High-Speed MOSFET Drivers | IC MOSFET DRVR 9A N-INV 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 10A, 10A
Input Type Non-Inverting
Rise / Fall Time 38ns, 33ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TC4422A
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1264564-TC4422AVOA713
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4422AVOA713 CAD Model

Description

Microchip Technology's TC4422AVOA713 MOSFET Driver

The TC4422AVOA713 is a highly robust and efficient MOSFET driver from Microchip Technology, designed to cater to the demanding requirements of high-speed and high-power switching applications. This driver is capable of delivering a peak output current of 9A, making it an excellent choice for driving large capacitive loads with rapid switching times, which is essential for a wide range of industrial, automotive, and consumer applications.

Constructed with latch-up protected technology, the TC4422AVOA713 ensures reliable operation even under the most strenuous conditions. It is designed to withstand voltage spikes and transients, providing a stable and consistent performance. The driver operates within a supply voltage range of 4.5V to 18V, which offers flexibility for various system designs and ensures compatibility with a broad spectrum of power MOSFETs and IGBTs.

One of the standout features of the TC4422AVOA713 is its high peak output current, which is sustained over the entire voltage range. This feature is particularly beneficial for applications that require high current pulses to minimize transition times and reduce power dissipation. Additionally, the driver boasts a fast propagation delay of typically 55ns, which contributes to improved overall system speed and responsiveness.

The TC4422AVOA713 comes in a 5-pin TO-220 package, which is known for its thermal efficiency and ease of mounting. This packaging, combined with the driver's high drive current capability and thermal performance, makes it an ideal choice for space-constrained and thermally challenging environments.

Furthermore, the device includes protective features such as over-temperature protection and electrical over-stress protection, ensuring long-term reliability and safety in operation. Its industry-standard pinout makes it easy to integrate into existing designs or for use in new projects without the need for significant re-engineering.

In summary, Microchip Technology's TC4422AVOA713 MOSFET driver is a high-performance, reliable solution for driving MOSFETs and IGBTs in a variety of applications. Its robust design, high current capability, and protective features make it a versatile and dependable choice for engineers and designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7749 $52.7231
44+ $2.2768 $100.1792
69+ $2.2057 $152.1933
94+ $2.1345 $200.6430
122+ $2.0634 $251.7348
163+ $1.8499 $301.5337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess