EN
  • EN
  • DE

TC428COA713G

Part No TC428COA713G
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description 1.5A Dual H-speed Mosfet Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098190-TC428COA713G
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC428COA713G CAD Model

Description

The TC428COA713G is a high-performance, dual non-inverting MOSFET driver from Microchip Technology, known for its reliability and efficiency in driving power MOSFETs and IGBTs. This device is specifically designed to translate low voltage control signals into high current outputs at voltages up to 18V. Its robust design makes it an ideal choice for a variety of demanding applications including motor controls, power supplies, and other high-speed switching applications.

The TC428COA713G features a high peak output current of 1.5A, with a wide input supply voltage range of 4.5V to 18V, which allows for flexible integration into different circuit designs. The driver's high current output is matched by its fast rise and fall times of 30ns and 25ns respectively, ensuring efficient switching and reduced power loss in high-frequency operations.

This driver's capability to operate at an extended temperature range of -55°C to +125°C ensures reliable performance in harsh environmental conditions. Additionally, the TC428COA713G incorporates protection features such as latch-up protection, which guards against overvoltage and ensures device safety and longevity.

The TC428COA713G comes in a compact 8-pin SOIC package, providing a space-saving solution for PCB designs. Its pinout is designed for simple implementation with minimal external components, streamlining the design process for engineers and designers. The package is also RoHS compliant, meeting environmental standards by avoiding the use of hazardous substances.

Overall, the TC428COA713G MOSFET driver from Microchip Technology is a testament to Microchip's commitment to providing high-quality, high-performance components for the electronics industry. Its combination of power, speed, and reliability makes it a go-to solution for those looking to drive their power MOSFETs and IGBTs effectively and efficiently.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess