EN
  • EN
  • DE

TC2186-2.6VCTTR

Part No TC2186-2.6VCTTR
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Description 50 mA, 100 mA, and 150 mA CMOS LDOs with Shutdown and Error Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1264490-TC2186-2.6VCTTR
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC2186-2.6VCTTR CAD Model

Description

Product Overview: TC2186-2.6VCTTR from Microchip Technology

The TC2186-2.6VCTTR, manufactured by Microchip Technology, is a high-performance, low-dropout (LDO) voltage regulator that delivers a fixed output voltage of 2.6V. This reliable component is designed to meet the stringent requirements of battery-operated devices, portable electronics, and microcontroller-based systems where efficient power management is crucial.

With its low dropout voltage and low standby current, the TC2186-2.6VCTTR ensures that devices remain operational for extended periods, maximizing battery life. It is capable of delivering up to 150mA of output current, which makes it suitable for a wide range of applications, from powering sensitive analog circuits to providing a stable voltage source for digital interfaces.

The device comes in a compact SOT-23A package, which is highly favored for space-constrained applications. Its small footprint allows for easy integration into various circuit designs without compromising performance. Moreover, the TC2186-2.6VCTTR features thermal shutdown and short-circuit protection, enhancing the overall durability and reliability of the systems it powers.

The voltage regulator operates over a broad temperature range, ensuring consistent performance even under varying environmental conditions. This makes it an excellent choice for outdoor or automotive applications where temperatures can fluctuate significantly.

One of the key advantages of the TC2186-2.6VCTTR is its low quiescent current, which reduces energy consumption when the device is in standby mode. This characteristic is particularly important for portable devices that require long battery life.

Microchip Technology is known for its commitment to quality and reliability, and the TC2186-2.6VCTTR is no exception. It is designed to meet the rigorous standards set by the industry, ensuring that it can withstand the challenges of everyday use and maintain its performance over time.

In summary, the TC2186-2.6VCTTR is a versatile and efficient solution for power management in a multitude of electronic applications. Its robust feature set and compact design make it an ideal choice for designers seeking a reliable voltage regulator that combines functionality with space-saving benefits.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess