EN
  • EN
  • DE

TC2117-3.0VDBTR

Part No TC2117-3.0VDBTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 800 mA Fixed Low Dropout Positive Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 3V
Voltage Dropout (Maximum) 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 130μA
PSRR 55dB (1kHz)
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223-3
Win Source Part Number 1264485-TC2117-3.0VDBTR
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name TC2117
Introduction Date May 10, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian TC2117-3.0VDBTR CAD Model

Description

The TC2117-3.0VDBTR from Microchip Technology is a highly reliable, fixed-voltage integrated circuit (IC) regulator designed to provide a constant 3.0 volts output. This low-dropout (LDO) linear voltage regulator is an excellent choice for applications that require a stable and efficient power supply with a low voltage drop.

Key Features

  • Output Voltage: Fixed at 3.0V providing precision for sensitive electronics.
  • Output Current: Capable of delivering up to 800mA, making it suitable for a wide range of applications.
  • Low Dropout: The low dropout voltage allows the regulator to continue to provide a regulated output even when the supply voltage is very close to the output voltage, enhancing efficiency.
  • High Accuracy: Output voltage accuracy is maintained within ±1%, ensuring device reliability and performance consistency.
  • Thermal Protection: Integrated thermal shutdown feature prevents damage from overheating.
  • Short Circuit Protection: The built-in current limit and short-circuit protection features safeguard the device and the load from fault conditions.
  • Package: Available in a compact SOT-223 package, which is ideal for space-constrained applications.

Applications

The TC2117-3.0VDBTR is suited for a variety of electronic devices and systems, including:

  • Battery-powered devices
  • Portable consumer electronics
  • Microcontroller power supplies
  • Wireless peripherals
  • Linear power regulators for PCs, laptops, and servers

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The TC2117-3.0VDBTR is no exception, and it is built to meet the stringent requirements of the most demanding applications. It provides a reliable power solution that designers can trust to perform consistently over a wide range of conditions.

For more detailed specifications and application notes, please refer to the official datasheet and product documentation provided by Microchip Technology.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess