EN
  • EN
  • DE

TC2055-2.5VCTTR

Part No TC2055-2.5VCTTR
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Description 50 mA, 100 mA, and 150 mA CMOS LDOs with Shutdown and Error Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1264479-TC2055-2.5VCTTR
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC2055-2.5VCTTR CAD Model

Description

The TC2055-2.5VCTTR is a high-precision, low-dropout voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator offers an output voltage of 2.5V, which is ideal for low-voltage microcontrollers and analog circuits that require a stable power supply. The TC2055-2.5VCTTR is part of the TC2055 series, known for its high accuracy and low power consumption.

Key Features

  • High Accuracy: The device provides a precise output voltage with a low dropout voltage, ensuring stable operation even under varying input conditions.
  • Low Dropout Voltage: With a low dropout voltage, this regulator maintains output regulation with a minimal difference between the input and output voltages, making it efficient for battery-powered applications.
  • Low Power Consumption: The TC2055-2.5VCTTR is designed for low-power operations, which is critical for extending battery life in portable devices.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device against excessive temperature and power dissipation.
  • Short-Circuit Protection: The regulator features short-circuit protection, providing robustness and reliability to the system by preventing damage due to output short circuits.

Applications

The TC2055-2.5VCTTR is versatile and can be used in a wide range of applications. It is particularly well-suited for portable electronics, such as PDAs, mobile phones, and portable media players, where power efficiency is crucial. Additionally, it's an excellent choice for powering sensitive analog and digital circuits that require a stable and precise voltage source.

Package and Availability

This voltage regulator is available in a small SOT-23-5 package, which is perfect for space-constrained applications. The part number TC2055-2.5VCTTR indicates that the device is provided in tape and reel packaging, facilitating efficient assembly for high-volume production. With Microchip Technology's reputation for quality and support, the TC2055-2.5VCTTR is a reliable choice for designers looking to enhance the performance and longevity of their electronic products.

You May Also Be Interested in

Intel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Nordic Semiconductors
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,461 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess