EN
  • EN
  • DE

TC14433ELI713

Part No TC14433ELI713
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC ADC 3 1/2 DIGIT 28PLCC / 1-Channel Single ADC Dual Slope 25sps 3 1/2Digit BCD 28-Pin PLCC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Display Type LED
Configuration 7 Segment
Interface BCD
Digits or Characters A/D 3.5 Digits
Operating Supply Current 1.8mA
Operating Supply Voltage 4.5 V ~ 8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 796409-TC14433ELI713
Popularity Medium
Supply and Demand Status Limited
Family Name TC14433
Introduction Date July 03, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian TC14433ELI713 CAD Model

Description

Microchip Technology TC14433ELI713 Overview

The TC14433ELI713 is a highly versatile and reliable analog-to-digital converter (ADC) component produced by Microchip Technology, a leader in the semiconductor industry. This precision ADC is designed for a wide range of applications, from industrial measurement systems to consumer electronics, where accurate analog signal conversion is critical.

Key Features

  • High Resolution: The TC14433ELI713 boasts a 24-bit resolution, providing high precision in measurement and conversion of analog signals to digital data.
  • Low Power Consumption: This device is engineered for efficiency, ensuring minimal power usage during operation, which is ideal for battery-powered or energy-sensitive applications.
  • Wide Input Range: It accommodates a broad range of input signals, making it a versatile choice for various applications.
  • Integrated Features: The ADC includes additional built-in features such as on-chip voltage reference and oscillator, which simplify the design and reduce external component requirements.
  • Interface Options: It provides flexible interface capabilities, including SPI and I2C, allowing for easy integration with microcontrollers and other digital systems.

Applications

The TC14433ELI713 is suited for a plethora of applications, such as:

  • Data acquisition systems
  • Industrial control and automation
  • Medical instrumentation
  • Environmental monitoring devices
  • Battery-operated devices
  • Portable instrumentation

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the TC14433ELI713 is no exception. It is built to meet high standards, ensuring consistent performance and reliability in even the most demanding environments.

Support and Resources

For engineers and designers, Microchip Technology provides extensive support and resources, including datasheets, reference designs, and technical support, to facilitate the integration of the TC14433ELI713 into their projects.

With its combination of precision, efficiency, and versatility, the TC14433ELI713 from Microchip Technology stands out as an excellent choice for any project requiring accurate analog-to-digital conversion.

You May Also Be Interested in

Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Maxim Integrated
MAX7234 LCD DECODER/DRIVER / LCD Driver 40-PDIP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
SANYO Semiconductor (U.S.A) Corporation
DISPLAY CONTROLLER IC / Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2384 $61.1920
12+ $10.0416 $120.4992
18+ $9.7286 $175.1148
25+ $9.4144 $235.3600
32+ $9.1002 $291.2064
43+ $8.1589 $350.8327
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess