EN
  • EN
  • DE

TC1301A-FHAVMF

Part No TC1301A-FHAVMF
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Dual LDO with Microcontroller RESET Function | IC REG LIN 2.8V/2.6V/2.63V 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 2.8V, 2.6V, 2.63V
Maximum Dropout Voltage 0.18V at 300mA, 0.25V at 150mA
Output Current 300mA, 150mA
Current - Quiescent (Iq) 180μA
PSRR 58dB (100Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-VDFN Exposed Pad
Supplier Device Package 8-DFN-EP (3x3)
Family Part Number TC1301A
Manufacturer Pack Quantity 120
MSL Level 1 (Unlimited)
Win Source Part Number 1264436-TC1301A-FHAVMF
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1301A-FHAVMF CAD Model

Description

Microchip Technology TC1301A-FHAVMF Product Overview

The TC1301A-FHAVMF by Microchip Technology is a high-performance, dual-output Linear Regulator that offers both high-voltage and low-voltage outputs, designed to cater to a wide range of applications. This device is part of Microchip's extensive portfolio of power management solutions, which are renowned for their reliability and efficiency.

Key Features

  • Dual Output Capability: The TC1301A-FHAVMF provides two regulated outputs, a fixed high-voltage output (500 mA) and a fixed low-voltage output (300 mA), making it highly versatile for powering various components in a system.
  • Low Dropout Voltage: It features a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thereby maximizing battery life in portable applications.
  • Power Good Output: The device includes a 'Power Good' output indicator, which can be used to monitor the status of the voltage regulation, adding an extra layer of system reliability.
  • Thermal Protection: It is equipped with thermal shutdown protection that safeguards the device against overheating, thereby enhancing its durability and lifespan.
  • Overcurrent Protection: The built-in overcurrent protection prevents damage to the device and the system in the event of excessive current draw.
  • High Accuracy: The TC1301A-FHAVMF offers high output voltage accuracy, which is essential for sensitive electronic components requiring stable and precise voltages.
  • Low Quiescent Current: The device is designed with a low quiescent current, thereby reducing the power consumption when the system is in idle mode or standby.

Applications

The TC1301A-FHAVMF is ideal for a variety of applications that require stable and reliable power supply. It is particularly well-suited for:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supply
  • Smart home devices
  • Automotive electronics

With its robust feature set and dual-output design, the TC1301A-FHAVMF from Microchip Technology is a compelling choice for designers and engineers looking for a reliable power management solution that can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9748 $58.4880
145+ $0.8000 $116.0000
225+ $0.7749 $174.3525
310+ $0.7500 $232.5000
400+ $0.7249 $289.9600
535+ $0.6500 $347.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess