EN
  • EN
  • DE

TC1271MERC

Part No TC1271MERC
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description 4-Pin μP Reset Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1264432-TC1271MERC
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1271MERC CAD Model

Description

Microchip Technology TC1271MERC Voltage Supervisor

The TC1271MERC from Microchip Technology is a robust voltage supervisor device designed to keep microcontroller systems safe under power fluctuating conditions. This compact, highly efficient component is essential for applications where voltage accuracy is critical for the performance and longevity of the system.

Key Features:

  • Precision Monitoring: The TC1271MERC offers precise monitoring of the system voltage. It is designed to maintain a tight 2.63V threshold, ensuring that the system operates within its intended voltage parameters.
  • Power-On Reset: Equipped with a power-on reset feature, the device ensures that the microcontroller powers up in a known, stable state every time, which is crucial for reliable system behavior.
  • Low Power Consumption: With its focus on efficiency, this voltage supervisor draws a minimal quiescent current, making it an ideal choice for battery-operated and power-sensitive designs.
  • Manual Reset Input: The manual reset input allows for an external signal to initiate a system reset, providing additional control and safety mechanisms for the user.
  • Extended Temperature Range: The TC1271MERC is built to operate over a wide temperature range, from -40°C to +125°C, accommodating various harsh environmental conditions.
  • Compact SOT-23 Packaging: Housed in a small SOT-23 package, it is perfect for space-constrained applications without compromising on functionality.

Applications:

With its high level of precision and reliability, the TC1271MERC is suitable for a broad range of applications, including:

  • Portable and battery-powered devices
  • Automotive systems
  • Industrial controls
  • Embedded systems
  • Medical devices

The TC1271MERC by Microchip Technology is a testament to the company's commitment to providing state-of-the-art supervisory solutions that enhance the performance and dependability of electronic systems. Whether for consumer electronics or industrial-grade applications, the TC1271MERC is an excellent choice for designers looking to incorporate a reliable voltage monitoring solution into their products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2989 $60.1846
33+ $3.5274 $116.4042
51+ $3.4176 $174.2976
70+ $3.3068 $231.4760
91+ $3.1970 $290.9270
121+ $2.8667 $346.8707
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess