The TC1268-2.5VOA is a high-quality voltage regulator from the reputable Microchip Technology, designed to provide a stable and reliable power supply for various electronic applications. This efficient component is a perfect choice for designers looking for a low dropout (LDO) regulator that can maintain a consistent 2.5V output voltage.
Key Features:
- Output Voltage: Precisely regulated 2.5V output, ideal for sensitive electronic circuits that require a stable power source.
- High Accuracy: Offers excellent voltage accuracy, ensuring the device operates within tight margins for critical applications.
- Low Dropout: The LDO design allows for efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
- Current Capacity: Capable of delivering up to 150mA of output current, suitable for a wide range of low-power devices and applications.
- Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
- Overcurrent Protection: Built-in overcurrent protection prevents damage to the regulator and the connected load in case of a fault condition.
- Package: Available in a convenient 8-pin SOIC package, making it easy to integrate into printed circuit boards with surface-mount technology.
Applications:
The TC1268-2.5VOA is versatile and can be used in a variety of applications, including:
- Portable devices and battery-powered applications
- Microcontroller power supplies
- Reference voltage sources
- Peripheral power supplies
With its robust design and comprehensive protection features, the TC1268-2.5VOA voltage regulator from Microchip Technology is an excellent choice for engineers and designers who need a dependable power management solution. Its precision, efficiency, and reliability make it a valuable component in any electronic system requiring a fixed 2.5V supply.