EN
  • EN
  • DE

TC1265-1.8VET

Part No TC1265-1.8VET
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 800 mA Fixed-Output CMOS LDO with Shutdown | IC REG LINEAR 1.8V 800MA 5DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 1.4V at 800mA
Output Current 800mA
Current - Quiescent (Iq) 130μA
PSRR 64dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package 5-DDPAK
Family Part Number TC1265
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1264426-TC1265-1.8VET
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC1265-1.8VET CAD Model

Description

The TC1265-1.8VET is a high-performance, fixed-output voltage regulator from Microchip Technology, designed to provide a stable and reliable power supply for a wide range of electronic applications. With a fixed output voltage of 1.8V, this regulator is particularly suited for low-voltage digital circuits, microcontrollers, and other sensitive electronic components that require precise voltage regulation.

Key Features:

  • High Output Accuracy: The TC1265-1.8VET provides an output voltage with high accuracy, ensuring that your devices operate within their optimal voltage range for maximum efficiency and performance.
  • Low Dropout Voltage: This regulator offers a low dropout voltage, which means it can maintain a stable output voltage even when the input voltage is very close to the output voltage, making it ideal for battery-operated devices.
  • High Output Current: Capable of delivering up to 800mA of continuous output current, the TC1265-1.8VET can power a wide array of components without compromising on performance.
  • Thermal Protection: The device includes an over-temperature shutdown feature that protects the regulator and your electronic components from damage due to excessive heat.
  • Short-Circuit Protection: Built-in short-circuit protection ensures that the TC1265-1.8VET and your device are safeguarded against potential damage from output short circuits.
  • Low Power Consumption: With a quiescent current of only 120 µA, this voltage regulator is designed for applications that require low power consumption, contributing to the extended battery life of portable devices.

Applications:

The TC1265-1.8VET is versatile and can be used in various applications such as:

  • Portable electronic devices
  • Battery-powered equipment
  • Microcontroller power supplies
  • Peripheral power supplies
  • Smart cards and SIM cards

With its robust feature set and reliable performance, the TC1265-1.8VET from Microchip Technology is an excellent choice for designers seeking a dependable voltage regulation solution.

You May Also Be Interested in

Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess