EN
  • EN
  • DE

TC1026CEOA

Part No TC1026CEOA
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Description Linear Building Block - Low Power Comparator with Op Amp and Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1264384-TC1026CEOA
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC1026CEOA CAD Model

Description

Microchip Technology TC1026CEOA Overview

The TC1026CEOA is a high-performance, versatile operational amplifier from Microchip Technology, designed to meet a wide range of application requirements. This device is well-suited for industrial, automotive, and consumer applications where reliability and efficiency are paramount.

Key Features

  • Low Power Consumption: The TC1026CEOA is optimized for low power operations, making it ideal for battery-powered devices and energy-sensitive applications.
  • High Gain Bandwidth Product: With its high-frequency response, this op-amp is capable of handling a variety of signals with minimal distortion, ensuring high-quality performance in audio and signal processing tasks.
  • Single-Supply Operation: It operates from a single power supply, simplifying the power design of the system and reducing the overall component count.
  • Wide Operating Temperature Range: The device is designed to function reliably in a broad range of environmental conditions, making it suitable for harsh industrial environments.

Applications

The TC1026CEOA's versatility allows it to be used in a multitude of applications, including:

  • Signal conditioning
  • Active filters
  • Data acquisition systems
  • Analog to digital converters
  • Battery-powered devices
  • Automotive electronics

Quality and Reliability

As with all Microchip products, the TC1026CEOA is manufactured to high standards, ensuring both quality and reliability. It is a testament to Microchip Technology's commitment to providing industry-leading components that can be trusted to perform in critical applications.

Technical Specifications

For detailed technical information, designers and engineers should refer to the TC1026CEOA datasheet which provides in-depth electrical characteristics, pin configurations, package details, and additional information necessary for proper integration into electronic systems.

Note: Before integrating the TC1026CEOA into your design, it is recommended to check the latest documentation and product specifications to ensure compatibility with your application.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess