EN
  • EN
  • DE

TANGOS32

Part No TANGOS32
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097999-TANGOS32
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TANGOS32 CAD Model

Description

Product Overview: TANGOS32 by Microchip Technology

The TANGOS32 is a state-of-the-art microcontroller unit (MCU) brought to you by the renowned Microchip Technology. This cutting-edge product is designed to cater to the needs of modern embedded systems, providing a perfect blend of power efficiency, processing capabilities, and advanced features.

At the heart of TANGOS32 lies a powerful 32-bit processing core that delivers exceptional computational speed, making it ideal for a wide range of applications, from industrial control systems to sophisticated IoT devices. The core is optimized for low-power consumption, allowing for extended battery life in portable applications, without compromising on performance.

The MCU comes equipped with a rich set of peripherals, including multiple communication interfaces such as UART, SPI, and I2C, enabling easy integration with other components and systems. Additionally, it boasts advanced analog capabilities with its high-resolution ADCs and DACs, providing precise sensor readings and control signals, crucial for applications requiring accurate analog-to-digital conversions.

Security is a paramount concern in today's connected world, and the TANGOS32 addresses this with its integrated security features. It includes hardware-based cryptographic acceleration and secure boot options, ensuring the protection of code and data against unauthorized access and providing a reliable foundation for secure applications.

For developers, Microchip Technology offers comprehensive support for the TANGOS32, including a robust development ecosystem with software libraries, development boards, and a suite of debugging tools. This ecosystem simplifies the development process, from prototyping to production, ensuring a smooth user experience and a quick time-to-market.

In summary, the TANGOS32 MCU is a versatile and powerful solution for developers looking to create advanced and secure embedded systems. With its high-performance core, extensive peripheral set, and strong security features, it stands out as a top choice for those seeking a reliable MCU for their next project.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Shindengen
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess