EN
  • EN
  • DE

T6818-TUSY71

Part No T6818-TUSY71
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC Dvr Trpl Half Bridge 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SO
Frequency 2 MHz
Lead Free Lead Free
Max Operating Temperature 150 °C
Max Output Current 2 A
Max Supply Voltage 40 V
Min Operating Temperature -40 °C
Min Supply Voltage -300 mV
Mount Surface Mount
Nominal Supply Current 4 mA
Number of Outputs 3
Number of Pins 14
Output Current per Channel 1.5 A
Resistance 500 mΩ
RoHS Compliant
Win Source Part Number 1148043-T6818-TUSY71
Categories Interface - Specialized
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T6818-TUSY71 CAD Model

Description

Microchip Technology T6818-TUSY71 Product Overview

The T6818-TUSY71 is a cutting-edge semiconductor product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is designed to meet the rigorous demands of modern electronics, offering a blend of performance, efficiency, and reliability that is ideal for a wide range of applications.

Key Features

  • High Performance: Engineered to deliver top-notch performance, the T6818-TUSY71 ensures that your devices operate at their best, with minimal power consumption and maximum efficiency.
  • Low Power Consumption: This product is designed with power-savvy applications in mind, providing a solution that maintains functionality while minimizing energy usage, thus extending the battery life of portable devices.
  • Robust Security: Microchip Technology understands the importance of security in today's connected world. The T6818-TUSY71 comes with advanced security features to protect against unauthorized access and ensure data integrity.
  • Wide Application Range: Whether it's for industrial automation, automotive systems, consumer electronics, or Internet of Things (IoT) devices, this versatile component can be integrated into various platforms, making it a go-to choice for developers and engineers.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the T6818-TUSY71 is no exception. It undergoes stringent testing and quality control measures to ensure that it meets the high standards expected by customers. Reliability is at the core of this product, giving designers the confidence to incorporate it into critical applications where consistent performance is essential.

Technical Support and Resources

Customers who choose the T6818-TUSY71 benefit from Microchip Technology's extensive support network. From detailed datasheets and technical documentation to customer service and community forums, users have access to a wealth of resources to assist with product integration, troubleshooting, and optimization.

Conclusion

The T6818-TUSY71 from Microchip Technology represents a blend of innovation and dependability. It is an exemplary solution for anyone looking to enhance their electronic products with a component that offers superior performance, energy efficiency, and security. With Microchip's backing, customers can expect a product that not only meets but exceeds industry standards.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess