EN
  • EN
  • DE

SY898535XLKY

Part No SY898535XLKY
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tube
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input LVCMOS, LVTTL, Crystal
Output LVPECL
Frequency - Max 235 MHz
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number SY898535
Other Names 2156-SY898535XLKY,576-3931,-SY898535XLKY,MICMICSY898535XLKY
Standard Package 74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269869-SY898535XLKY
Ultra Librarian 3D Model Ultra Librarian SY898535XLKY CAD Model

Description

The SY898535XLKY from Microchip Technology is a state-of-the-art integrated circuit designed for high-performance applications. This precision-engineered component is part of Microchip's renowned family of clock and data management products, known for their reliability and cutting-edge technology.

Key Features

  • High-Speed Operation: The SY898535XLKY is optimized for high-speed signal processing, making it an ideal choice for telecommunications, computing, and data-intensive applications.
  • Low Power Consumption: With energy efficiency in mind, this product is engineered to operate with minimal power consumption, helping to reduce the overall energy footprint of the devices it powers.
  • Advanced Technology: Utilizing Microchip's latest advancements in integrated circuit design, the SY898535XLKY offers superior performance and durability.
  • Compact Form Factor: The small footprint of the SY898535XLKY allows for seamless integration into a wide range of electronic devices without compromising on space.

Applications

The versatility of the SY898535XLKY makes it suitable for a broad spectrum of applications, including but not limited to:

  • High-speed data communications
  • Server and computing infrastructure
  • Networking equipment
  • Signal conditioning systems
  • Test and measurement equipment

Product Specifications

The SY898535XLKY boasts an impressive array of specifications that ensure its performance meets the needs of demanding systems:

  • Supply Voltage: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer
  • Package Type: Specified by the manufacturer
  • Quality and Reliability: Built to Microchip's high standards for quality and backed by rigorous testing protocols.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit Microchip Technology's official website or contact their support team.

Ordering Information

The SY898535XLKY can be ordered directly from Microchip Technology or through their network of authorized distributors. For bulk orders or custom configurations, please reach out to Microchip's sales team for assistance.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:4 2.1GHZ 16VFQFPN / Clock Fanout Buffer (Distribution) IC 1:4 2.1 GHz 16-VFQFN Exposed Pad
Lowest to $7.4677
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $32.0358
Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $29.1045
Renesas Electronics America
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $6.9893
IDT, Integrated Device Technology Inc
3.3V CMOS DUAL 1-TO-5 CLOCK DRIVER | IC CLK BUFFER 1:5 166MHZ 20QSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Renesas Electronics America
Fanout Driver 18-CH Non-Inverting 3-ST CMOS 80-Pin TVSOP T/R
Lowest to $1.4692

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess