EN
  • EN
  • DE

ILBB0805ER121V

Part No ILBB0805ER121V
Manufacturer Vishay
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 120 OHM 0805 1LN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Vishay Dale
Series ILBB-0805
Packaging Reel - TR
Number of Lines 1
Impedance @ Frequency 120 Ohm @ 100MHz
Current Rating (Maximum) 300mA
DC Resistance (DCR) (Maximum) 150 mOhm
Operating Temperature Range -55°C ~ 125°C
Package 0805
Mounting SMD
Height (Maximum) 0.043" (1.10mm)
Size 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 746194-ILBB0805ER121V
Popularity Medium
Supply and Demand Status Balance
Family Name ILBB-0805
Introduction Date April 19, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ILBB0805ER121V CAD Model

Description

The Vishay ILBB-0805 Series Filter is a high-quality electronic component that is designed to provide reliable and efficient performance.

  • Impedance: 120 Ohm @ 100MHz
  • Current Rating: 300mA
  • Package: 0805
  • Packaging: reel-TR
  • Category: Filters
  • Operating Temperature Range: -55°C to 125°C
  • Supply and Demand Status: balanced

You May Also Be Interested in

Taiyo Yuden
FERRITE BEAD 60 OHM 0603 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 600 OHM 0603 1LN
Need more? Email Us
Panasonic
Ferrite Beads 115 OHM BEAD CORE
Lowest to $1.1642
Taiyo Yuden
FERRITE BEAD 1K OHM 0603 1LN
Need more? Email Us
Panasonic
Ferrite Beads 220 OHM HS SIGNAL
Lowest to $0.1354
Sunlord
FERRITE BEAD 30 OHM 0603 1LN
Lowest to $0.0132
Sunlord
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0321
Sunlord
FERRITE BEAD 1K OHM 0402 1LN / 1 kOhms @ 100 MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1.2Ohm
Lowest to $0.0268
Sunlord
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0077

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1434 $50.1900
850+ $0.1177 $100.0450
1,320+ $0.1140 $150.4800
1,815+ $0.1103 $200.1945
2,345+ $0.1067 $250.2115
3,140+ $0.0956 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess