EN
  • EN
  • DE

PCA9846PWJ

Part No PCA9846PWJ
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 2 X 4:1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Type Bus Switch
Independent Circuits 1
Current - Output High, Low -
Voltage Supply Source Dual Supply
Voltage - Supply 0.8V ~ 3.6V, 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number PCA9846
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371253-PCA9846PWJ
Ultra Librarian 3D Model Ultra Librarian PCA9846PWJ CAD Model

Description

Product Overview: NXP PCA9846PWJ

The NXP PCA9846PWJ is a high-performance, 4-channel I2C-bus switch with reset that provides an elegant solution for creating complex I2C-bus designs with multiple masters or slaves. With its robust feature set, this device is ideal for applications that require expansion of I2C-bus communication capabilities in computing, embedded systems, and consumer electronics.

Key Features

  • 4-Channel Switching: The PCA9846PWJ comes equipped with four bidirectional translating switches that can be controlled via the I2C-bus, thereby allowing up to four downstream channels to be selected.
  • Level Shifting: Each channel supports level shifting between 0.8V, 1.2V, 1.8V, 2.5V, 3.3V, and 5V buses, which allows for seamless communication between devices operating at different voltage levels.
  • Channel Selection: The active LOW channel selection inputs allow for easy and flexible channel routing controlled by most microcontrollers or processors.
  • Power-Up Reset: A hardware reset input (/RESET) initializes the I2C-bus state machine and deselects all channels during power-up. This feature ensures a clean start for system power-up or during a fault condition.
  • High Noise Immunity: The device is designed with NXP's proven I2C-bus technology, providing a high level of noise immunity and preserving signal integrity.
  • Package: Available in a TSSOP20 package, the PCA9846PWJ is designed for space-constrained applications, providing a compact and efficient solution for I2C-bus expansion.

Applications

The PCA9846PWJ is versatile and can be used in various applications, including:

  • Servers and data centers
  • Embedded systems
  • Consumer electronics
  • Telecommunications
  • Multi-master I2C-bus environments

With its ability to connect multiple I2C devices that have the same address, provide voltage level translation, and ensure robust communication, the NXP PCA9846PWJ is an essential component for complex I2C-bus systems looking for expandability without compromising on performance or reliability.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.7277
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
SG Micro Corp
TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2765
National Semiconductor
CROSS POINT SWITCH, 1 FUNC, 2 CH
Lowest to $7.2762
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
MACOM Technology Solutions
160X160 CROSSPOINT SWITCH 12.5GB
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2775 $50.2200
20+ $5.1508 $103.0160
31+ $4.9898 $154.6838
42+ $4.8289 $202.8138
54+ $4.6679 $252.0666
72+ $4.1850 $301.3200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,583 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess