EN
  • EN
  • DE

SY89808LTI-TR

Part No SY89808LTI-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Fanout Buffer (Distribution), Multiplexer, Translator
Number of Circuits 1
Input HSTL, LVPECL
Output HSTL
Frequency - Max 500 MHz
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number SY89808
Other Names SY89808LTI TR,SY89808LTI TR,SY89808LTITR,SY89808LTITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269905-SY89808LTI-TR
Ultra Librarian 3D Model Ultra Librarian SY89808LTI-TR CAD Model

Description

Product Overview: SY89808LTI-TR by Microchip Technology

The SY89808LTI-TR is a high-performance, precision timing solution from Microchip Technology, designed to cater to the demanding requirements of high-speed communication systems. This advanced product is a testament to Microchip's commitment to providing state-of-the-art integrated circuits that address the needs of modern electronics.

Key Features

  • High-Speed Performance: The SY89808LTI-TR is optimized for ultra-fast signal processing, making it ideal for applications that require quick data handling and minimal signal delay.
  • Low Jitter: With its low-jitter design, this product ensures signal integrity, which is crucial for maintaining the quality of high-speed digital signals.
  • Differential Inputs and Outputs: The device supports differential LVPECL inputs and outputs, providing robust noise immunity and enabling it to function efficiently in electrically noisy environments.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it suitable for various industrial applications.
  • Power Supply Flexibility: The SY89808LTI-TR can operate with a single +3.3V power supply, simplifying power management in system designs.
  • Small Package Size: Housed in a compact 16-pin TQFN package, it occupies minimal board space, thus enabling dense circuit layouts.

Applications

The SY89808LTI-TR is versatile and can be used in a wide array of applications, including:

  • Data centers and high-speed networking equipment
  • Telecommunication infrastructure
  • Test and measurement systems
  • High-speed data acquisition
  • Server and storage systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY89808LTI-TR is no exception. It is manufactured to high standards, ensuring reliable performance in the field. The product is available in a tape and reel format (TR suffix), which is convenient for automated assembly processes, further ensuring consistent quality during the manufacturing of end products.

With the SY89808LTI-TR, designers and engineers can confidently build systems that meet the rigorous speed and reliability requirements of today's high-speed digital interfaces. Microchip Technology's expertise in precision timing solutions is clearly embodied in this product, making it a smart choice for any application where performance cannot be compromised.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:6 2GHZ 20TSSOP / Clock Fanout Buffer (Distribution) IC 1:6 2 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SOIC / Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1617
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $32.0358
Renesas Electronics America
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $6.9893
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.9755
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFF 2:5 2GHZ 24VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2 GHz 24-VFQFN Exposed Pad
Lowest to $60.4736
Renesas Electronics America
IC CLK MULTPX 8:1 16TSSOP / Clock Multiplexer IC 8:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $18.7830
Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess