Products specifications Report Issue?

Manufacturer Knowles
Category Audio Products
Family Microphones
Win Source Part Number 192399-SPM0255HD4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPM0255HD4 CAD Model

Description

The Knowles SPM0255HD4 is a miniature silicon microphone designed for a variety of applications that require high-performance audio capture in a compact and robust package. As part of the Knowles SiSonicâ„¢ microphone series, it is known for its reliable and consistent performance.

Applications:

  • Mobile Phones: Used for clear voice communication, audio recording, and voice assistant features.
  • Tablets: Integrated to provide high-quality audio input for various applications.
  • Laptop Computers: Improves audio capture for video conferencing and voice recording.
  • Wearable Devices: Found in smartwatches, fitness trackers, and other wearables for voice interaction.
  • Bluetooth Headsets: Enhances voice clarity during calls.
  • Hearing Aids: Provides precise sound capture and amplification in hearing aids.
  • Automotive Systems: Used in hands-free communication systems within vehicles.
  • IoT Devices: Integrated into smart home devices for voice control and monitoring.

Features:

  • High Signal-to-Noise Ratio (SNR): Ensures clear audio capture by minimizing background noise.
  • Omnidirectional Polar Pattern: Captures sound equally from all directions, suitable for diverse recording environments.
  • Low Power Consumption: Optimizes battery life in portable devices.
  • Small Form Factor: Allows for easy integration into compact devices.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.
  • High Acoustic Overload Point (AOP): Handles loud sounds without distortion.
  • Digital Output: Provides a digital signal, simplifying integration with digital signal processors (DSPs) and microcontrollers.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Excellent Audio Clarity: High SNR provides clear and intelligible audio, even in noisy environments.
  • Versatile Application: The omnidirectional pattern allows for use in various applications without requiring precise positioning.
  • Extended Battery Life: Low power consumption maximizes operational time in battery-powered devices.
  • Compact Integration: The small size allows for integration into space-constrained devices without sacrificing performance.
  • Simplified Manufacturing: SMT compatibility simplifies the manufacturing process.
  • Robust Audio Performance: High AOP ensures the microphone can handle loud sounds without distortion.
  • Simplified System Design: Digital output streamlines integration with digital systems.
  • Environmentally Responsible: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The SPM0255HD4 typically operates within a voltage range of 1.8V to 3.3V. The digital output is generally provided in a Pulse Density Modulation (PDM) format, suitable for direct input into digital signal processors. The microphone's sensitivity is carefully calibrated during manufacturing to ensure consistent performance across units. It is designed to withstand reflow soldering temperatures, making it suitable for high-volume manufacturing. The package is designed for robust performance in various environmental conditions.

The Knowles SPM0255HD4 is a reliable and high-performance digital microphone, well-suited for audio applications where size, power consumption, and audio quality are critical considerations.

You May Also Be Interested in

Same Sky
MICROPHONE MEMS ANALOG OMNI
Need more? Email Us
ECAD model for CMM-3729AB-38308-TR
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us
ECAD model for POM-2246P-2-R
Syntiant
SPV0142LR5H-1-8 Syntiant MEMS Microphones SISONIC MEMS MICROPHONE datasheet, inventory, & pricing.
Lowest to $1.7594
ECAD model for SPV0142LR5H-1-8
Same Sky
MIC COND ANLG OMNI -42DB 0.236\
Need more? Email Us
ECAD model for CMC-2742WBL-25L
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us
ECAD model for POM-2746L-R
Same Sky
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
ECAD model for CMM-3729AT-42308-TR
PUI Audio, Inc.
MIC COND ANLG OMNI -42DB 0.236\
Need more? Email Us
ECAD model for POW-2742P-C3310-B-R
Same Sky
MIC MEMS DIGITAL PDM OMNI -26DB
Need more? Email Us
ECAD model for CMM-4030DB-26154-TR
Same Sky
MIC MEMS ANALOG OMNI -38DB
Need more? Email Us
ECAD model for CMM-2718AB-383161-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention