Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Type Clock Synthesizer/Fanout Buffer
PLL Yes
Input CMOS, HSTL, LVDS, LVPECL, LVTTL, SSTL, Crystal
Output LVDS, LVPECL
Frequency - Max 756MHz
Divider/Multiplier Yes/No
Supply Voltage (V) 2.375V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-EP-TQFP
Family Part Number SY89538
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1263176-SY89538LHZ
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89538LHZ CAD Model

Description

Microchip Technology's SY89538LHZ: High-Performance Clock Synthesizer

The SY89538LHZ from Microchip Technology is a state-of-the-art clock synthesizer designed to meet the stringent requirements of high-speed communication systems. This precision device is part of Microchip's high-performance clock management portfolio, offering a versatile solution for generating multiple output frequencies for a variety of applications.

The SY89538LHZ features a low-jitter, high-frequency PLL (Phase-Locked Loop) core that can generate clock signals with exceptional accuracy and stability. The device is capable of synthesizing several different frequencies, making it an ideal choice for systems that require a range of clock speeds for different components.

With its differential LVPECL (Low Voltage Positive Emitter Coupled Logic) outputs, the SY89538LHZ delivers clock signals with minimal noise, ensuring reliable operation even in environments with high electromagnetic interference. The device supports output frequencies up to 2.5GHz, which makes it suitable for high-performance applications such as data centers, telecommunications, and advanced computing systems.

One of the key features of the SY89538LHZ is its programmable output dividers, which allow users to customize the output frequency to match specific requirements. This flexibility is essential for designers who need to fine-tune their systems for optimal performance. Additionally, the device includes a selectable reference input, enabling it to work with a variety of reference clock sources.

The SY89538LHZ is housed in a compact 32-pin MLF® (Micro Lead Frame) package, which is ideal for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance across a broad spectrum of environmental conditions.

In summary, the SY89538LHZ from Microchip Technology is a versatile, high-performance clock synthesizer that offers low jitter, high-frequency outputs, and programmable features. Its robust design and flexible configuration options make it a perfect fit for sophisticated electronic systems requiring precise clock management.

For more information, datasheets, and technical support, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
HIGH-SPEED CMOS LOGIC PHASE-LOCKED LOOP WITH VCO | IC LOGIC PLL W/VCO 16SO
Need more? Email Us
ECAD model for SN74LV4046ANSR
Texas Instruments
Ultra Low Jitter Clock Generator With 14 Programmable Outputs
Need more? Email Us
ECAD model for LMK03806BISQ/NOPB
ON Semiconductor
General Purpose Peak EMI Reduction IC
Lowest to $2.4674
ECAD model for P3P8203AMTTBG
Renesas Electronics America
IC SS CLOCK GENERATOR 8SOIC
Lowest to $70.9091
ECAD model for 7152MI-11LFT
Analog Devices Inc.
High Voltage Charge Pump, PLL Synthesizer | IC CHARGE PUMP HV SYNTH 16-TSSOP
Lowest to $8.5038
ECAD model for ADF4113HVBRUZ-RL7
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 40VQFN / IC 1GHz 1 40-VFQFN Exposed Pad
Lowest to $11.2411
ECAD model for 8T49N242-999NLGI
Skyworks Solutions Inc.
IC CLK 4PLL VCXO SSCG 28TSSOP / IC 200MHz 1 28-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for SL38000ZCT
Cypress Semiconductor Corp
200-MHz Field Programmable Zero Delay Buffer
Lowest to $29.7787
ECAD model for CY23FP12OXIT
Renesas Electronics America
IC CLK MLTPLR ZDB 1:8 16SOIC / Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for 2308-1DCG

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention