EN
  • EN
  • DE
  • IT

SN74LV4046ANSR

Part No SN74LV4046ANSR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description HIGH-SPEED CMOS LOGIC PHASE-LOCKED LOOP WITH VCO | IC LOGIC PLL W/VCO 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Phase Lock Loop (PLL)
PLL Yes
Input CMOS, TTL
Output CMOS, TTL
Frequency - Max 38MHz
Divider/Multiplier No/No
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number 74LV4046
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255284-SN74LV4046ANSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV4046ANSR CAD Model

Description

Product Overview: SN74LV4046ANSR

The SN74LV4046ANSR is a high-performance, silicon-gate CMOS device that encompasses a versatile set of features suitable for a wide range of applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is designed to deliver both analog and digital functionalities. It primarily functions as a phase-locked loop (PLL) circuit, which includes a voltage-controlled oscillator (VCO) along with phase comparator functions.

Key Features

  • Voltage-Controlled Oscillator (VCO): The VCO can operate over a wide frequency range, making it adaptable for various applications that require frequency synthesis or modulation.
  • Phase Comparators: It includes three phase comparators, each with unique characteristics to provide versatile phase detection and correction capabilities.
  • Low Voltage Operation: Designed to operate at a supply voltage range of 2V to 5.5V, it is ideal for low-voltage applications, ensuring power efficiency and compatibility with other logic levels.
  • High Drive Capability: The SN74LV4046ANSR offers high-drive outputs capable of driving 10 LSTTL loads, ensuring strong signal transmission and minimal signal degradation.
  • Wide Operating Temperature Range: It is built to work reliably across a broad temperature range, typically from -40°C to 85°C, suitable for industrial environments.

Applications

The versatility of the SN74LV4046ANSR makes it an excellent choice for a variety of applications. It is commonly used in:

  • Wireless communication systems for frequency synthesis.
  • Signal conditioning components in data acquisition systems.
  • Function generators and modulators in test equipment.
  • Automotive electronics for sensor signal processing.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LV4046ANSR is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring both robustness and reliability for critical applications. With its comprehensive set of features and the backing of Texas Instruments’ reputation, the SN74LV4046ANSR is a smart choice for designers looking to incorporate a reliable PLL circuit into their electronic designs.

You May Also Be Interested in

Exar Corporation
Clock Generator 0.5MHz to 1MHz-IN 16-Pin SOIC W / Evaluation System User Manual | IC FUNCTION GENERATOR 16SOIC
Need more? Email Us
Silicon Labs
IC CLK GEN/JITTER ATTEN 80LBGA
Lowest to $93.1263
Silicon Labs
IC PREC CLOCK MULTIPLIER 63CBGA
Lowest to $125.3175
Texas Instruments
IC MUXIT PLL FREQ MULT 28-TSSOP
Lowest to $8.6681
Silicon Labs
IC BUFFER 220MHZ 8CH3.3V 16TSSOP
Lowest to $2.8422
Silicon Labs
IC CLK MULT SONET/SDH 99BGA
Lowest to $115.9324
Silicon Labs
IC WLAN SAT RADIO 24TSSOP
Lowest to $154.6705
Texas Instruments
Programmable 1-PLL VCXO Clock Synthesizer With 1.8-V, 2.5-V, and 3.3-V Outputs
Lowest to $1.6660
Silicon Labs
IC SONET/SDH PREC CLOGBCK MULT
Lowest to $116.9162

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess