EN
  • EN
  • DE

SY89534LHZ

Part No SY89534LHZ
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 3.3V, PRECISION, 33MHz to 500MHz PROGRAMMABLE LVPECL AND LVDS BUS CLOCK SYNTHESIZER | IC SYNTHESIZR LVPECL OUT 64-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Type Clock/Frequency Synthesizer
PLL Yes with Bypass
Input CMOS, HSTL, LVDS, LVPECL, LVTTL, SSTL
Output LVPECL
Frequency - Max 500MHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-EP-TQFP
Family Part Number SY89534
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1263173-SY89534LHZ
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89534LHZ CAD Model

Description

The SY89534LHZ is a high-performance, precision clock synthesizer from Microchip Technology. This advanced product is designed to meet the stringent requirements of today's high-speed communication protocols and data-intensive applications. With its ability to generate multiple output frequencies from a single input reference, the SY89534LHZ is an ideal solution for system designers looking to simplify their clock distribution networks while maintaining signal integrity and performance.

Key Features

  • Flexibility: The device supports a wide range of output frequencies, making it suitable for a variety of applications, including networking, telecommunications, and data centers.
  • Precision: It offers low jitter and phase noise characteristics, ensuring high-quality signal synthesis for sensitive applications where timing accuracy is critical.
  • Programmability: Users can program the device through I2C or SPI interfaces, allowing for easy integration and on-the-fly adjustments to the output frequencies.
  • Integration: The SY89534LHZ integrates PLL (Phase-Locked Loop) circuitry, which reduces the need for external components and simplifies the design process.
  • Power Efficiency: It operates with a low power consumption, making it suitable for power-sensitive applications.

Applications

The versatility of the SY89534LHZ makes it an excellent choice for a variety of sectors. It is particularly useful in:

  • High-speed data transmission systems
  • Server and storage area networks
  • Wireless infrastructure
  • Broadcast video systems
  • Test and measurement equipment

Technical Specifications

The SY89534LHZ operates over an industrial temperature range and is available in a compact package. Its technical specifications ensure that it can be deployed in environments that demand high reliability and performance.

Conclusion

Microchip Technology's SY89534LHZ is a robust, highly adaptable clock synthesizer that addresses the needs of modern high-speed digital systems. By providing precise timing solutions with minimal jitter and phase noise, it stands out as a critical component for any application requiring reliable clock generation and distribution.

You May Also Be Interested in

National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess